EN
  • EN
  • DE

ADE7751ARSZRL

Part No ADE7751ARSZRL
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 1PHASE 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Input Impedance 390 kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V, 4V, 4.5V
Voltage - I/O Low 0.5V, 0.8V
Operating Supply Current 3mA
Supply Voltage - Operating 4.75 V to 5.25 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 008732-ADE7751ARSZRL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADE7751ARSZRL CAD Model

Description

The ADE7751ARSZRL from Analog Devices Inc. is a high-precision, electrical energy measurement IC that is designed to meet the needs of modern energy metering applications. This integrated circuit is part of the ADE product family, which is known for its reliability and accuracy in measuring power consumption.

Key Features

  • High Accuracy: The ADE7751ARSZRL offers excellent accuracy in energy measurement, which is crucial for billing and energy management applications.
  • On-Chip ADC: It comes with an integrated analog-to-digital converter that ensures precise data conversion with minimal external components required.
  • Pulse Output: The device features a pulse output that corresponds to the real energy being consumed, making it easy to interface with microcontrollers or other digital systems.
  • Low Power Consumption: Designed to be energy-efficient, the ADE7751ARSZRL operates with low power consumption, making it suitable for battery-powered metering devices.
  • Serial Interface: It supports a serial interface for easy communication with external processors or data logging systems.

Applications

The ADE7751ARSZRL is widely used in various applications that require precise energy measurement, including:

  • Residential and commercial energy meters
  • Industrial metering and monitoring systems
  • Smart grid and energy management solutions

Package and Availability

This product is offered in a surface-mount package and is available in tape and reel form, denoted by the RL suffix in its part number. This packaging makes it suitable for automated assembly processes, ensuring efficiency and cost-effectiveness for manufacturers.

Quality and Support

Analog Devices Inc. is known for its commitment to quality, and the ADE7751ARSZRL is no exception. Customers can expect robust performance and consistent operation. Furthermore, Analog Devices provides extensive technical support and documentation, making integration and application development smoother for engineers.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2094 $55.8846
20+ $5.0949 $101.8980
31+ $4.9357 $153.0067
42+ $4.7765 $200.6130
55+ $4.6173 $253.9515
73+ $4.1396 $302.1908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,946 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess