EN
  • EN
  • DE

ADE7169ASTZF16

Part No ADE7169ASTZF16
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description Single-Phase Energy Measurement IC with 8052 MCU, RTC and LCD driver | IC ENERGY METER 1PHASE 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Input Impedance 770kOhm
Measurement Error 0.1%
Voltage - I/O High 1.3V, 2V, 2.4V
Voltage - I/O Low 0.4V, 0.8V
Supply Current 4mA
Supply Voltage (V) 2.4V ~ 3.7V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number ADE7169
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1139979-ADE7169ASTZF16
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADE7169ASTZF16 CAD Model

Description

The ADE7169ASTZF16 is a cutting-edge energy metering integrated circuit (IC) brought to you by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing ICs. This product is designed to cater to the evolving demands of energy metering systems, providing accuracy, reliability, and ease of integration for a wide range of applications.

Key Features:

  • High Precision: The ADE7169ASTZF16 offers exceptional measurement accuracy for active energy, making it ideal for both residential and commercial metering applications.
  • Integrated Functionality: It integrates several key functions including energy calculation, analog-to-digital conversion, and a flexible interface for communication, which simplifies design and reduces component count.
  • Robust Design: The device is engineered to withstand harsh environmental conditions, ensuring reliable performance over a wide temperature range.
  • On-Chip DSP: Featuring an on-chip digital signal processor, the ADE7169ASTZF16 can execute complex algorithms for energy calculation and tariff management.
  • Multiple Communication Protocols: It supports various communication protocols, allowing for easy integration with different types of metering infrastructure.

Applications:

The ADE7169ASTZF16 is versatile and can be employed in a variety of metering solutions, including:

  • Smart residential energy meters
  • Industrial and commercial metering systems
  • Sub-metering and energy management systems
  • Renewable energy monitoring

Technical Specifications:

With a focus on technical excellence, the ADE7169ASTZF16 boasts a range of specifications that ensure optimal performance:

  • Supply Voltage: Specified for operation from a single power supply
  • Current Inputs: Compatible with a variety of current sensors including CTs, Rogowski coils, and shunts
  • Accuracy: Meets stringent international standards for energy metering
  • Package: Available in a compact, surface-mount package suitable for automated assembly processes

For a detailed datasheet and further information on the ADE7169ASTZF16, visit the Analog Devices Inc. website or contact their support team. This product is a testament to Analog Devices' commitment to innovation and excellence in the field of precision metering solutions.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $0.4657
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6942 $62.6362
25+ $4.6720 $116.8000
39+ $4.5264 $176.5296
53+ $4.3798 $232.1294
69+ $4.2342 $292.1598
92+ $3.7965 $349.2780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,810 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess