EN
  • EN
  • DE

ADCMP604BKSZ-R2

Part No ADCMP604BKSZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP TTL/CMOS 1CHAN SC70-6 / Comparator General Purpose Complementary, LVDS, Rail-to-Rail SC-70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Analog Devices Inc.
Package Tape & Reel
Type General Purpose
Number of Elements 1
Output Type Complementary, LVDS, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2.5V ~ 5.5V
Voltage - Input Offset (Max) 5mV @ 3V
Current - Input Bias (Max) 5µA @ 3V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 21mA
CMRR, PSRR (Typ) 50dB CMRR, 50dB PSRR
Propagation Delay (Max) 3ns
Hysteresis 100µV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 6-TSSOP, SC-88, SOT-363
Mounting SMD (SMT)
Supplier Device Package SC-70-6
Base Product Number ADCMP604
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADCMP604BKSZ-R2-ND,-2735-ADCMP604BKSZ-R2DKR,ADCMP604BKSZ-R2CT,-2735-ADCMP604BKSZ-R2TR,505-ADCMP604BKSZ-R2DKR,ADCMP604BKSZR2,-2735-ADCMP604BKSZ-R2TR-ND,2156-ADCMP604BKSZ-R2,505-ADCMP604BKSZ-R2TR,ADCMP604BKSZ-R2DKR-ND,-2735-ADCMP604BKSZ-R2CT,ADCMP604BKSZ-R2TR,ADCMP604BKSZ-R2CT-ND,ANAANAADCMP604BKSZ-R2,ADCMP604BKSZ-R2TR-ND,505-ADCMP604BKSZ-R2CT,ADCMP604BKSZ-R2DKR
Standard Package 250
Win Source Part Number 1006699-ADCMP604BKSZ-R2
Ultra Librarian 3D Model Ultra Librarian ADCMP604BKSZ-R2 CAD Model

Description

ADCMP604BKSZ-R2 by Analog Devices Inc.

The ADCMP604BKSZ-R2 is a high-performance comparator from Analog Devices Inc., renowned for its precision and speed. This cutting-edge component is designed to deliver rapid response times and stability, making it an ideal choice for a variety of applications where precise voltage comparison is critical.

Encased in a compact package, the ADCMP604BKSZ-R2 offers a differential input stage that allows for a wide input voltage range, providing designers with the flexibility to use the device in systems with various signal levels. The comparator boasts a propagation delay typically under 280 ps, ensuring swift and accurate signal processing. This speed is particularly beneficial in high-speed signal conversion applications, where the timely and precise comparison of voltages can significantly enhance system performance.

The ADCMP604BKSZ-R2 is also characterized by its low input offset voltage, which contributes to its accuracy. This feature minimizes the error in voltage comparison, allowing for more reliable and consistent operation. Furthermore, the device is designed with latch functionality and a complementary output stage, which offers both positive and negative logic outputs for increased design versatility.

With a wide supply voltage range, the ADCMP604BKSZ-R2 can be easily integrated into various circuit designs without the need for additional level shifting components. This not only simplifies the design process but also helps in reducing the overall bill of materials. Additionally, the device features overdrive and input hysteresis, which are critical for preventing false triggering and ensuring stable operation in noisy environments.

Typical applications for the ADCMP604BKSZ-R2 include high-speed data acquisition systems, zero-crossing detectors, window comparators, and pulse-shape discriminators. Its robust design and high-speed capabilities make it suitable for use in telecommunications, instrumentation, and control systems, as well as in automotive and industrial environments where precision and reliability are paramount.

Analog Devices Inc. has a reputation for producing high-quality components that address the needs of modern electronics, and the ADCMP604BKSZ-R2 is no exception. With its combination of speed, accuracy, and versatility, it stands out as a superior choice for designers looking to enhance the performance of their digital and analog signal processing applications.

You May Also Be Interested in

Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8153 $53.4459
7+ $14.6177 $102.3239
11+ $14.1609 $155.7699
15+ $13.7041 $205.5615
19+ $13.2473 $251.6987
26+ $11.8769 $308.7994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess