EN
  • EN
  • DE

ADCMP601BKSZ-REEL7

Part No ADCMP601BKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP TTL/CMOS 1CHAN SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type with Latch
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage - Operating 2.5 V to 5.5 V
Voltage - Input Offset (Max) 5mV @ 2.5V
Current - Input Bias (Max) 5μA @ 2.5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 4mA
CMRR, PSRR (Typ) 50dB CMRR, 50dB PSRR
Propagation Delay (Max) 5ns
Hysteresis 100μV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 083429-ADCMP601BKSZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADCMP601BKSZ-REEL7 CAD Model

Description

ADCMP601BKSZ-REEL7 - Analog Devices Inc.

ADCMP601BKSZ-REEL7 Product Image

The ADCMP601BKSZ-REEL7 is a high-speed comparator from Analog Devices Inc. known for its fast propagation delays and low jitter performance. This precision comparator is designed to operate over a wide supply voltage range, making it suitable for a variety of applications requiring quick response times and high accuracy.

Key Features:

  • Fast Propagation Delay: The device boasts a typical propagation delay of 700 ps, ensuring rapid signal processing for time-critical applications.
  • Low Jitter: With exceptionally low jitter, the ADCMP601BKSZ-REEL7 provides a stable and reliable performance, which is crucial for high-speed digital signal processing.
  • Wide Supply Voltage Range: It operates over a supply voltage range from 2.5 V to 5.5 V, accommodating various system design requirements.
  • PECL and LVDS Compatible Outputs: The comparator is equipped with both PECL and LVDS compatible outputs, offering flexibility in interfacing with different logic families.
  • Latch Function: It includes a latch function that allows the user to hold the output state, adding to the component's versatility.

Applications:

The ADCMP601BKSZ-REEL7 is ideal for high-speed data acquisition systems, zero-crossing detectors, and pulse-width modulators. It is also well-suited for clock and data recovery circuits, ATE equipment, and high-speed instrumentation, where precision and speed are of the essence.

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the ADCMP601BKSZ-REEL7 is no exception. It is available in a compact 6-lead SC70 package, and its surface-mount design is optimized for automated assembly processes. The REEL7 designation indicates that the product is provided in tape and reel packaging, which facilitates efficient handling and placement during the manufacturing process.

For detailed specifications, application notes, and further information, interested parties should consult the datasheet and technical resources provided by Analog Devices Inc. or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1438 $50.0066
18+ $5.8616 $105.5088
27+ $5.6784 $153.3168
37+ $5.4952 $203.3224
48+ $5.3121 $254.9808
63+ $4.7625 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,920 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess