EN
  • EN
  • DE

LTC1470ES8#TRPBF

Part No LTC1470ES8#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 2:1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196973-LTC1470ES8#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Switch Type PCMCIA Switch
Number of Outputs 1
Features Slew Rate Controlled
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 8-SO
Ultra Librarian 3D Model Ultra Librarian LTC1470ES8#TRPBF CAD Model

Description

The LTC1470ES8#TRPBF is a cutting-edge power management integrated circuit (IC) designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-quality, low-dropout (LDO) linear regulator offers a compact, efficient, and reliable solution for a wide range of power supply applications.

Key Features

  • Low Dropout Voltage: The LTC1470ES8#TRPBF is designed to maintain regulation with a minimal difference between the input and output voltages, enhancing system efficiency, especially in battery-operated devices.
  • High Output Current: Capable of delivering a substantial amount of current to the load, this IC can be used in applications requiring a stable and robust power supply.
  • Adjustable Output: Users can set the output voltage to meet specific requirements, providing flexibility across different applications.
  • Thermal Protection: The device includes features to prevent overheating, ensuring reliable performance and longevity.
  • Overcurrent Protection: Built-in protection mechanisms safeguard the IC and connected components from damage due to excessive current flow.
  • Stable with Low ESR Capacitors: The LTC1470ES8#TRPBF remains stable with low equivalent series resistance (ESR) capacitors, allowing for the use of smaller, more cost-effective capacitors in the design.

Applications

The versatility of the LTC1470ES8#TRPBF makes it suitable for a variety of applications, including but not limited to:

  • Portable electronic devices
  • Automotive electronics
  • Industrial power supplies
  • Telecommunications equipment
  • Battery-powered systems

Product Specifications

The LTC1470ES8#TRPBF is packaged in an ES8 package and is available in tape and reel packaging format (TRPBF), which is ideal for automated assembly processes. The IC operates over a wide temperature range, making it suitable for challenging environmental conditions.

Conclusion

Analog Devices Inc.'s LTC1470ES8#TRPBF is a reliable and efficient solution for modern power supply challenges. Its robust feature set ensures that it can meet the needs of a wide array of applications, making it a preferred choice for designers looking for a high-performance LDO linear regulator.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess