EN
  • EN
  • DE

ADCMP582BCPZ-R2

Part No ADCMP582BCPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR PECL UFAST 16LFCSP / Comparator with Latch Complementary, PECL 16-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Analog Devices Inc.
Package Tape & Reel
Type with Latch
Number of Elements 1
Output Type Complementary, PECL
Voltage - Supply, Single/Dual (±) ±4.5V ~ 5.5V
Voltage - Input Offset (Max) 10mV @ ±5V
Current - Input Bias (Max) 30µA @ ±5V
Current - Output (Typ) 44mA @ 5V
Current - Quiescent (Max) 8mA
CMRR, PSRR (Typ) 60dB CMRR, 75dB PSRR
Propagation Delay (Max) 0.18ns
Hysteresis 1mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-WFQFN Exposed Pad, CSP
Mounting SMD (SMT)
Supplier Device Package 16-LFCSP (3x3)
Base Product Number ADCMP582
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADCMP582BCPZ-R2TR,ADCMP582BCPZ-R2CT,ADCMP582BCPZR2,ADCMP582BCPZ-R2DKR
Standard Package 250
Win Source Part Number 1215001-ADCMP582BCPZ-R2
Ultra Librarian 3D Model Ultra Librarian ADCMP582BCPZ-R2 CAD Model

Description

Analog Devices ADCMP582BCPZ-R2: High-Speed Comparator

The ADCMP582BCPZ-R2 is a state-of-the-art high-speed comparator from Analog Devices Inc., designed to deliver exceptional performance for a wide range of applications. This device is a member of Analog Devices' Ultrafast Comparator series, and it is well-suited for systems that require high-speed signal processing with low power consumption and precise voltage comparison.

Encased in a compact 20-lead LFCSP package, the ADCMP582BCPZ-R2 offers a fast propagation delay of typically 280 ps, making it an excellent choice for high-frequency or fast-switching applications. The comparator operates over a wide supply voltage range from 2.5 V to 5.5 V, allowing for flexible integration into various circuit designs.

The ADCMP582BCPZ-R2 features a latch function and a complementary output, which enhances its versatility in digital signal processing and timing applications. The device's input voltage range includes the negative supply rail but excludes the positive rail, providing the user with a broad dynamic range for signal detection.

With its low input offset voltage and low jitter performance, the ADCMP582BCPZ-R2 ensures high accuracy and stability in voltage comparison tasks. This makes it an ideal choice for applications such as high-speed analog-to-digital converters (ADCs), clock and data recovery circuits, zero-crossing detectors, and pulse-width modulation (PWM) controllers.

Additionally, the ADCMP582BCPZ-R2 boasts an overdrive dispersion of less than 10 ps, ensuring consistent response times over a range of input overdrive conditions. This feature is critical for maintaining the integrity of timing signals in applications where precision is paramount.

For designers concerned with power efficiency, the ADCMP582BCPZ-R2 offers a shutdown feature that reduces the power consumption to a mere 3 µA, providing an effective power-saving mode when the comparator is not in active use.

Overall, the ADCMP582BCPZ-R2 from Analog Devices Inc. is a high-performance solution for any design requiring a fast, accurate, and reliable voltage comparison. Its advanced features and specifications make it a valuable component in the design of high-speed digital signal processing systems and other applications where timing and precision are critical.

You May Also Be Interested in

Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.8235 $61.6470
4+ $25.2910 $101.1640
7+ $24.5007 $171.5049
9+ $23.7104 $213.3936
11+ $22.9200 $252.1200
15+ $20.5490 $308.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,666 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess