EN
  • EN
  • DE

ADCMP573BCPZ-RL7

Part No ADCMP573BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Ultrafast 3.3 V/5 V Single-Supply SiGe Comparators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Family Name ADCMP573
Introduction Date February 20, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Manufacturer Homepage www.analog.com
Win Source Part Number 1139930-ADCMP573BCPZ-RL7
Manufacturer Package 16-LFCSP-VQ (3x3)
Mounting SMD
Package 16-VFQFN Exposed Pad, CSP
Operating Temperature Range -40°C ~ 85°C
Hysteresis ±1mV
Propagation Delay (Maximum) 0.165ns
CMRR, PSRR (Typ) 65dB CMRR, 74dB PSRR
Maximum Quiescent Current 80mA
Current - Output (Typ) 35mA
Current - Input Bias (Maximum) 25μA @ 3.3V
Voltage - Input Offset (Maximum) 2mV @ 3.3V
Dual Supply Voltage (±) 3.1 V ~ 5.4 V
Output Type Complementary, PECL
Number of Elements 1
Type with Latch
Packaging Reel - TR
Manufacturer Analog Devices Inc.
Categories Integrated Circuits (ICs)
Ultra Librarian 3D Model Ultra Librarian ADCMP573BCPZ-RL7 CAD Model

Description

ADCMP573BCPZ-RL7: High-Speed Comparator from Analog Devices Inc.

The ADCMP573BCPZ-RL7 is a cutting-edge high-speed comparator produced by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is specifically designed to deliver rapid response times and high precision in voltage comparison applications, making it an ideal choice for a wide array of critical electronic systems.

Key Features

  • Fast Propagation Delay: The ADCMP573BCPZ-RL7 boasts an impressive propagation delay, ensuring quick response times in applications where timing is crucial.
  • Low Input Offset Voltage: With a minimal input offset voltage, this comparator ensures accurate voltage detection and comparison, which is essential for precision applications.
  • PECL and LVDS Compatible Outputs: The device offers both PECL and LVDS outputs, providing flexibility in interfacing with various types of digital systems.
  • Single Supply Operation: The comparator operates on a single supply voltage, simplifying the power design of the system it is integrated into.
  • Industrial Temperature Range: It is designed to operate over an industrial temperature range, making it suitable for use in harsh environments.

Applications

The ADCMP573BCPZ-RL7 is versatile and can be used in numerous applications, including:

  • High-speed signal processing
  • Automatic test equipment
  • Data acquisition systems
  • Zero-crossing detectors
  • Window comparators
  • Pulse and square wave shaping

Package and Quality

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the ADCMP573BCPZ-RL7 offers a space-saving solution without compromising on performance. The package is RoHS compliant, adhering to environmental standards and ensuring a reduced impact on the environment. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, undergoing rigorous testing to ensure reliability and performance.

Ordering Information

For those looking to incorporate the ADCMP573BCPZ-RL7 into their designs, it is available in reel packaging, with the suffix 'RL7' indicating the quantity of components per reel. This packaging option facilitates efficient mounting and production processes, making it a convenient choice for high-volume manufacturing.

With its high-speed operation, precision, and robustness, the ADCMP573BCPZ-RL7 from Analog Devices Inc. is an exemplary comparator that meets the demands of modern electronic systems.

You May Also Be Interested in

Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7291 $65.1873
6+ $17.8290 $106.9740
9+ $17.2718 $155.4462
12+ $16.7147 $200.5764
16+ $16.1575 $258.5200
21+ $14.4861 $304.2081
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,037 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess