EN
  • EN
  • DE

ADCMP573BCPZ-R2

Part No ADCMP573BCPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Ultrafast 3.3 V/5 V Single-Supply SiGe Comparators | IC COMPARATOR PECL 3.3-5 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type with Latch
Number of Elements 1
Output Type Complementary, PECL
Supply Voltage , Single/Dual (±) 3.1V ~ 5.4V
Voltage - Input Offset (Maximum) 2mV at 3.3V
Current - Input Bias (Maximum) 25μA at 3.3V
Current - Output 35mA
Current - Quiescent (Maximum) 80mA
CMRR, PSRR 65dB CMRR, 74dB PSRR
Propagation Delay (Maximum) 0.165ns
Hysteresis ±1mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-VFQFN Exposed Pad, CSP
Mounting Style SMD
Supplier Device Package 16-LFCSP-WQ (3x3)
Family Part Number ADCMP573
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139929-ADCMP573BCPZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADCMP573BCPZ-R2 CAD Model

Description

Analog Devices Inc. ADCMP573BCPZ-R2 Ultra-Fast Comparator

The ADCMP573BCPZ-R2 is a high-performance, ultra-fast comparator from Analog Devices Inc., designed to deliver exceptional speed and accuracy for a wide range of applications. This advanced comparator is well-suited for systems requiring high-speed signal processing, such as high-speed ADCs, clock and data recovery circuits, and pulse detection systems.

With its ultra-fast propagation delay and extremely low jitter, the ADCMP573BCPZ-R2 is an ideal choice for timing-critical applications in telecommunications, data communications, and automated test equipment. The device is capable of operating with a dual supply voltage ranging from ±3.1V to ±5.5V, or a single supply voltage from 3.1V to 5.5V, providing flexibility in various system designs.

Key Features:

  • Ultra-Fast Propagation Delay: Ensures quick response times, which is critical for high-speed signal processing.
  • Low Jitter: Minimizes timing uncertainty, making it suitable for precision timing applications.
  • PECL and LVDS Compatible Outputs: Offers compatibility with industry-standard interfaces for easy integration into existing systems.
  • Adjustable Hysteresis: Allows fine-tuning of the comparator's sensitivity to input signal noise, ensuring stable operation.
  • Single/Dual Supply Operation: Provides versatility in powering the device, accommodating a variety of system requirements.
  • Input Range: The input voltage range extends from the negative supply to within 1.2V of the positive supply, offering a wide operating range.
  • Latch Function: Includes a latch input that allows the output to be held stable at its current state, useful for sampling applications.
  • Compact Package: Comes in a compact LFCSP (Lead Frame Chip Scale Package) that saves valuable board space.

The ADCMP573BCPZ-R2 is manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. The device is available in a RoHS-compliant, 16-lead LFCSP package, ensuring it meets current environmental standards for electronic components.

Whether you are designing a high-speed data acquisition system, a digital communications interface, or any application requiring rapid and precise signal comparison, the ADCMP573BCPZ-R2 from Analog Devices Inc. offers a reliable and efficient solution.

You May Also Be Interested in

Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6783 $65.0349
5+ $20.2797 $101.3985
8+ $19.5804 $156.6432
12+ $18.1818 $218.1816
15+ $17.4825 $262.2375
18+ $16.7832 $302.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,940 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess