The T494U106K016AS is a surface mount solid tantalum capacitor belonging to the T494 series from Kemet. The T494 series is designed for high reliability and ruggedness in demanding applications. The 'U' case size refers to its specific dimensions.
Applications
- DC-DC converters
- Power management circuits
- Avionics
- Military applications
- Medical devices
Features
- Surface Mountable
- Solid Tantalum Construction
- High Reliability
- Rugged Design
- Molded Case
- RoHS Compliant
Benefits
- Exceptional stability and performance in harsh environments.
- Long lifespan.
- Reduced size and weight.
- Suitable for automated assembly processes.
- Environmentally friendly due to RoHS compliance.
Additional Details
The T494U106K016AS features a capacitance of 10µF (microfarads) with a tolerance of ±10%. It has a voltage rating of 16V (volts DC). The operating temperature range is typically -55°C to +125°C. The ESR (Equivalent Series Resistance) is detailed in Kemet's datasheet for this part number. The termination finish is matte tin, providing excellent solderability. The rugged design and high-reliability characteristics make it suitable for mission-critical applications. The U case size's dimensions are standardized, ensuring compatibility with various PCB layouts and pick-and-place equipment.