EN
  • EN
  • DE

ADCMP572BCPZ-RL7

Part No ADCMP572BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Ultrafast 3.3 V/5 V Single-Supply SiGe Comparators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type with Latch
Number of Elements 1
Output Type CML, Complementary
Dual Supply Voltage (±) 3.1 V ~ 5.4 V
Voltage - Input Offset (Maximum) 2mV @ 3.3V
Current - Input Bias (Maximum) 25μA @ 3.3V
Current - Output (Typ) 20mA
Maximum Quiescent Current 52mA
CMRR, PSRR (Typ) 65dB CMRR, 74dB PSRR
Propagation Delay (Maximum) 0.165ns
Hysteresis ±1mV
Operating Temperature Range -40°C ~ 85°C
Package 16-VFQFN Exposed Pad, CSP
Mounting SMD
Manufacturer Package 16-LFCSP-VQ (3x3)
Win Source Part Number 1139927-ADCMP572BCPZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADCMP572
Introduction Date April 02, 2009
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADCMP572BCPZ-RL7 CAD Model

Description

ADCMP572BCPZ-RL7: High-Speed Comparator from Analog Devices Inc.

The ADCMP572BCPZ-RL7 is a high-performance, high-speed comparator manufactured by Analog Devices Inc., a leader in the design and production of integrated circuits. This device is specifically engineered to deliver rapid response times and precision signal comparison, making it an ideal choice for a wide range of applications that require the utmost in speed and accuracy.

Constructed with advanced semiconductor technology, the ADCMP572BCPZ-RL7 boasts an impressive propagation delay typically under 700ps, which is crucial for systems where timing is critical. It operates within a wide supply voltage range from 2.5V to 5.5V, providing flexibility in various power environments. Additionally, the comparator features a latch function and a user-selectable hysteresis, allowing for enhanced control over its performance characteristics.

The ADCMP572BCPZ-RL7 comes in a compact, 8-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and conducive to efficient thermal management. The package is RoHS compliant and specified for the industrial temperature range of -40°C to +85°C, ensuring reliable operation under harsh conditions.

Key applications for the ADCMP572BCPZ-RL7 include high-speed signal processing, clock and data recovery circuits, zero-crossing detectors, and pulse-shaping circuits. Its exceptional speed and precision are also beneficial in ATE (Automatic Test Equipment), high-speed instrumentation, and communication systems where timely and accurate signal discrimination is paramount.

With its combination of speed, precision, and versatility, the ADCMP572BCPZ-RL7 from Analog Devices Inc. stands out as a superior choice for designers and engineers looking to enhance the performance of their high-speed electronic systems. Its robust feature set ensures that it can meet the stringent requirements of the most demanding applications, solidifying its position as a go-to component in the realm of high-speed signal processing.

For more information and detailed specifications, customers are encouraged to refer to the official datasheet and product documentation available from Analog Devices Inc.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.6486 $57.6486
3+ $47.3014 $141.9042
4+ $45.8233 $183.2932
5+ $44.3451 $221.7255
6+ $42.8669 $257.2014
8+ $38.4324 $307.4592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess