EN
  • EN
  • DE

ADCMP562BRQZ

Part No ADCMP562BRQZ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR PECL DUAL 20-QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Standard Package 56
Category Integrated Circuits(ICs)
Family Linear - Comparators
Packaging Tube
Type with Latch
Number of Elements 2
Output Type Complementary Differential Open-Emitter PECL
Voltage - Supply Single/Dual (±) ±4.75 V ~ 5.25 V
Voltage - Input Offset (Max) 2mV @ -5.2V5V
Current - Input Bias (Max) 3µA @ -5.2V5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 5mA 28mA 13mA
CMRR PSRR (Typ) 80dB CMRR 85dB PSRR
Propagation Delay (Max) 0.83ns
Hysteresis ±1mV
Operating Temperature Range -40°C ~ 85°C
Package 20-SSOP (0.154" 3.90mm Width)
Mounting Style SMD/SMT
Manufacturer Device Package 20-QSOP
Catalog Comparators - 2 elements
Win Source Part Number 077422-ADCMP562BRQZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Test & Measurement, Sensing & Instrumentation, Communications & Networking, Clock & Timing, Medical
Ultra Librarian 3D Model Ultra Librarian ADCMP562BRQZ CAD Model

Description

The ADCMP562BRQZ is a high-speed, dual-channel comparator manufactured by Analog Devices Inc., renowned for its precision and performance in electronic signal processing. This advanced component is designed to provide rapid and accurate voltage comparison, making it an ideal choice for a wide range of applications, including zero-crossing detectors, window comparators, and high-speed sampling circuits.

Key Features

  • High-Speed Operation: The ADCMP562BRQZ boasts a fast propagation delay, typically 2.5 ns, which is crucial for applications requiring quick response times.
  • Dual Channel: Equipped with two independent comparator channels, it allows simultaneous processing of different input signals, enhancing system throughput and efficiency.
  • Low Voltage Operation: This device operates at a supply voltage range from 3.3V to 5V, making it compatible with a variety of digital systems.
  • PECL Outputs: The comparator features differential Positive Emitter-Coupled Logic (PECL) outputs, offering high-speed signal transmission with reduced noise susceptibility.
  • Latch Function: An integrated latch function provides the ability to hold the output state, which is beneficial for precise timing control and signal synchronization.

Applications

The versatility of the ADCMP562BRQZ allows it to be used in numerous high-speed applications, such as:

  • High-speed data acquisition systems
  • Automatic test equipment
  • High-frequency signal detection
  • Pulse and square wave shaping
  • Clock and data recovery circuits

Product Specifications

Parameter Value
Channels 2
Propagation Delay 2.5 ns (typical)
Supply Voltage 3.3V to 5V
Output Type PECL
Package QSOP-16

The ADCMP562BRQZ is available in a QSOP-16 package, providing a compact solution for space-constrained applications. Its robust design ensures reliable performance even in demanding environments. With Analog Devices' commitment to quality, this comparator is a dependable choice for designers looking to enhance the speed and accuracy of their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7710 $51.0840
10+ $10.4788 $104.7880
15+ $10.1513 $152.2695
21+ $9.8238 $206.2998
27+ $9.4964 $256.4028
36+ $8.5140 $306.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess