EN
  • EN
  • DE

ADCMP552BRQ

Part No ADCMP552BRQ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR PECL/LVPECL 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Comparator with Latch Complementary, Differential, LVPECL, Open-Emitter, PECL 20-QSOP
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SSOP (0.154", 3.90mm Width)
Case / Package 20-QSOP
Family Name ADCMP552
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 56
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910255-ADCMP552BRQ
Ultra Librarian 3D Model Ultra Librarian ADCMP552BRQ CAD Model

Description

ADCMP552BRQ - High-Speed, Low-Power Comparator from Analog Devices Inc.

The ADCMP552BRQ is a high-performance, fast comparator manufactured by Analog Devices Inc., known for its exceptional speed, low power consumption, and robust features that make it an ideal choice for a wide range of applications. This comparator is designed to provide precise voltage level detection and is housed in a compact 16-lead QSOP package, ensuring it can be integrated into space-constrained designs without compromising performance.

Key Features

  • High-Speed Operation: With propagation delays as low as 2.5 ns, the ADCMP552BRQ is engineered for applications that require rapid response times. This makes it suitable for high-frequency or fast-edge signal processing.
  • Low Power Consumption: Despite its high-speed capabilities, this comparator maintains low power consumption, which is critical for power-sensitive designs.
  • PECL Interface: The device features a Positive Emitter-Coupled Logic (PECL) interface, providing a high-speed signaling technique that is beneficial for minimizing signal degradation in noisy environments.
  • Dual Supply Operation: It operates on a dual supply voltage, which allows for flexible integration into various system designs.
  • Input Hysteresis: Built-in hysteresis improves noise immunity and prevents false triggering, ensuring stable operation even in the presence of noisy input signals.
  • Overdrive Dispersion: With minimal overdrive dispersion, the ADCMP552BRQ offers consistent response times regardless of the input overdrive, ensuring predictable performance.

Applications

The ADCMP552BRQ is versatile and can be used in a multitude of applications, including but not limited to:

  • High-speed data acquisition systems
  • Zero-crossing detectors
  • Window comparators
  • Pulse and square wave shapers
  • Line receivers
  • High-speed sampling circuits

Engineered for reliability and precision, the ADCMP552BRQ from Analog Devices Inc. stands out as a top-tier component for designers seeking a high-speed, low-power comparator solution. With its robust feature set and compact footprint, it is well-suited for modern electronic systems that demand efficiency, speed, and accuracy.

You May Also Be Interested in

Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.3748 $83.3748
2+ $68.4107 $136.8214
3+ $66.2727 $198.8181
4+ $64.1348 $256.5392
5+ $61.9969 $309.9845
7+ $55.5832 $389.0824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess