EN
  • EN
  • DE

ADCMP393ARZ-RL7

Part No ADCMP393ARZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR QUAD RRO 14SOIC / Comparator General Purpose Rail-to-Rail 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Analog Devices Inc.
Package Tape & Reel
Type General Purpose
Number of Elements 4
Output Type Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2.3V ~ 5.5V
Voltage - Input Offset (Max) 2.5mV
Current - Input Bias (Max) 0.03µA
Current - Quiescent (Max) 36.8µA
CMRR, PSRR (Typ) 74dB CMRR, 80dB PSRR
Propagation Delay (Max) 4.2µs
Hysteresis 4mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Base Product Number ADCMP393
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADCMP393ARZ-RL7-ND,-2735-ADCMP393ARZ-RL7DKR,-2735-ADCMP393ARZ-RL7CT,505-ADCMP393ARZ-RL7DKR,505-ADCMP393ARZ-RL7CT,505-ADCMP393ARZ-RL7TR,2156-ADCMP393ARZ-RL7-505
Standard Package 1,000
Win Source Part Number 991699-ADCMP393ARZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADCMP393ARZ-RL7 CAD Model

Description

The ADCMP393ARZ-RL7 is a high-performance, precision micro-power comparator from Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This comparator is designed to provide a robust solution for a wide range of applications requiring precise voltage monitoring and signal control.

Key Features

  • Low Power Consumption: The device is optimized for low-power operations, making it ideal for battery-powered and portable applications.
  • Single Supply Operation: It operates from a single 2.5V to 5.5V supply, which simplifies the power supply design and is suitable for various systems.
  • High Accuracy: With its precision design, the ADCMP393ARZ-RL7 offers excellent accuracy in voltage detection, ensuring reliable performance in critical applications.
  • Push-Pull Output: The comparator features a push-pull output stage that eliminates the need for an external pull-up resistor and provides a faster response time.
  • Wide Operating Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications

The ADCMP393ARZ-RL7 is versatile and can be used in various applications, including:

  • Battery management systems
  • Window detectors
  • Level shifters
  • Portable and handheld devices
  • Control systems
  • Threshold detectors/sensors

Package and Availability

The device comes in a compact RoHS-compliant SOT-23-8 package. It is available in tape and reel format (RL7 suffix), facilitating efficient assembly processes for high-volume production. The ADCMP393ARZ-RL7 is part of Analog Devices' commitment to providing reliable and high-quality components for the electronics industry.

With its combination of low power consumption, high accuracy, and robust design, the ADCMP393ARZ-RL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2036 $50.6828
56+ $1.8081 $101.2536
86+ $1.7516 $150.6376
118+ $1.6951 $200.0218
153+ $1.6386 $250.7058
205+ $1.4691 $301.1655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess