EN
  • EN
  • DE

ADCMP361WYRJZ-RL7

Part No ADCMP361WYRJZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR SINGLE OD SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Comparator with Voltage Reference Differential, Open-Drain SOT-23-5
Manufacturer Analog Devices Inc.
Series Automotive, ADI0012
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name ADCMP361
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADCMP361WYRJZ-RL7-ND, ADCMP361WYRJZ-RL7TR, ADCMP361WYRJZRL7, ADCMP361WYRJZ-RL7CT, ADCMP361WYRJZ-RL7DKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910251-ADCMP361WYRJZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADCMP361WYRJZ-RL7 CAD Model

Description

ADCMP361WYRJZ-RL7 - Analog Devices Inc.

The ADCMP361WYRJZ-RL7 is a cutting-edge, single-supply comparator manufactured by Analog Devices Inc., known for their precision and high-quality electronic components. This comparator is designed to deliver fast and accurate voltage level detection, making it an ideal choice for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features

  • Supply Voltage: The device operates on a single supply voltage ranging from 2.5V to 5.5V, providing versatility in various power environments and ensuring compatibility with a broad spectrum of other electronic components.
  • Low Power Consumption: With a quiescent current of typically 4 μA, the ADCMP361WYRJZ-RL7 is optimized for battery-powered and portable applications where power efficiency is crucial.
  • Push-Pull Output: The comparator features a push-pull output stage that eliminates the need for an external pull-up resistor, simplifying design and reducing component count.
  • Fast Propagation Delay: It boasts a fast propagation delay, ensuring quick response times in systems that require high-speed signal processing.
  • Over-The-Top® Input: The unique Over-The-Top® input capability allows the input signal voltage to go beyond the supply voltage, providing greater flexibility in signal monitoring.

Applications

  • Battery monitoring
  • Threshold detection and level shifting
  • Window comparators
  • Zero-crossing detectors
  • Portable and handheld devices

The ADCMP361WYRJZ-RL7 is packaged in a compact, 5-lead SOT-23 package, making it suitable for space-constrained applications. Its robust design ensures reliability and performance even in harsh conditions. Analog Devices Inc. has engineered this comparator for easy integration into a variety of circuits, providing a dependable solution for engineers looking to enhance the precision and efficiency of their electronic systems.

Whether you're designing a simple voltage level indicator or a complex signal processing circuit, the ADCMP361WYRJZ-RL7 from Analog Devices Inc. offers the performance and reliability you need to ensure your project's success.

You May Also Be Interested in

Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess