EN
  • EN
  • DE

B37947K9822J62

Part No B37947K9822J62
Manufacturer EPCOS (TDK)
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818395-B37947K9822J62
Ultra Librarian 3D Model Ultra Librarian B37947K9822J62 CAD Model

Description

The B37947K9822J62 is a film capacitor manufactured by EPCOS (TDK). Film capacitors are known for their excellent electrical characteristics, high reliability, and long lifespan. They are widely used in various electronic circuits for applications such as filtering, energy storage, and pulse handling.

Applications:

  • Power Supplies: Used for filtering and smoothing DC voltage in power supplies.
  • Lighting Ballasts: Employed in electronic ballasts for fluorescent and LED lighting.
  • Motor Control: Utilized in motor control circuits for smoothing and energy storage.
  • Audio Equipment: Used in audio amplifiers and other audio circuits for signal coupling and filtering.
  • Renewable Energy Systems: Found in solar inverters and wind turbine converters for DC link applications.

Features:

  • High Capacitance Stability: Offers stable capacitance over a wide range of temperatures and frequencies.
  • Low Dissipation Factor: Ensures minimal energy loss during operation.
  • High Insulation Resistance: Provides excellent electrical isolation.
  • Self-Healing Properties: In case of a dielectric breakdown, the capacitor can self-heal, preventing permanent damage.
  • Long Service Life: Designed for long-term reliability and performance.

Benefits:

  • Improved Circuit Performance: Enhances the stability and efficiency of electronic circuits.
  • Reduced Energy Consumption: Minimizes energy loss, contributing to energy savings.
  • Enhanced Reliability: Ensures consistent and reliable operation in demanding environments.
  • Extended Equipment Lifespan: Protects sensitive electronic components from voltage spikes and other electrical disturbances.
  • Cost-Effective Solution: Provides a reliable and long-lasting solution for various applications.

Additional Details:

Specific technical specifications, such as capacitance value, voltage rating, and operating temperature range, may vary depending on the exact model and series of the B37947K9822J62. It is important to consult the manufacturer's datasheet for detailed information. EPCOS (TDK) film capacitors are manufactured using high-quality materials and advanced production techniques to ensure superior performance and reliability. The B37947K9822J62 is designed to meet the stringent requirements of various industrial and commercial applications, making it a popular choice among electronic engineers and designers. This capacitor typically features a polypropylene film dielectric, which contributes to its excellent electrical characteristics and stability. Its construction and design make it suitable for use in high-frequency circuits and applications where low losses are critical.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Phoenix Contact
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2,175+ $0.0266 $57.8550
5,265+ $0.0219 $115.3035
8,335+ $0.0208 $173.3680
11,115+ $0.0208 $231.1920
14,710+ $0.0196 $288.3160
18,750+ $0.0185 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 2175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess