EN
  • EN
  • DE

ADCLK905BCPZ-WP

Part No ADCLK905BCPZ-WP
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:1 7.5GHZ 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series SiGe
Packaging Tray - Waffle
Type Buffer/Driver, Data
Number of Circuits 1
Input Clock
Output ECL, NECL, PECL
Frequency - Max 7.5GHz
Operating Supply Voltage 2.375 V ~ 3.63 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-VFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-VQ (3x3)
Win Source Part Number 767782-ADCLK905BCPZ-WP
Popularity Medium
Supply and Demand Status Limited
Family Name ADCLK905
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADCLK905BCPZ-WP CAD Model

Description

ADCLK905BCPZ-WP: High-Speed Clock Buffer from Analog Devices Inc.

The ADCLK905BCPZ-WP is a cutting-edge clock buffer designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is tailored for applications that demand high-speed signal processing and precise timing control. The ADCLK905BCPZ-WP is part of the high-performance clock distribution family and is ideal for use in communication systems, data converters, and other advanced electronic systems.

Key Features:

  • High-Speed Performance: The ADCLK905BCPZ-WP boasts a blazing fast clock buffer speed, ensuring minimal delay and skew in high-frequency signal processing applications.
  • Low Jitter: Designed with signal integrity in mind, this clock buffer provides exceptionally low jitter, which is critical for maintaining the quality and reliability of the signal in high-speed communication systems.
  • Single-Ended Input and Output: The device supports single-ended input and output configurations, allowing for easy integration into various circuit designs without the need for additional components.
  • Wide Operating Range: It operates over a wide range of supply voltages and temperatures, making it versatile for different operating environments and ensuring reliable performance under varying conditions.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADCLK905BCPZ-WP saves valuable board space and is suitable for space-constrained applications.

Applications:

  • High-speed data acquisition systems
  • Wireless and wired communication infrastructure
  • Test and measurement equipment
  • Networking equipment such as routers and switches
  • Aerospace and defense systems

The ADCLK905BCPZ-WP is engineered for robustness and precision, which is reflected in its excellent performance characteristics. Its ability to distribute clock signals with minimal degradation makes it an essential component for systems where timing accuracy is paramount. Whether used in digital signal processing or high-speed data transmission, the ADCLK905BCPZ-WP from Analog Devices Inc. stands out as a reliable and efficient solution for your clock buffering needs.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2375 $54.4750
5+ $22.3488 $111.7440
7+ $21.6504 $151.5528
10+ $20.9520 $209.5200
13+ $20.2536 $263.2968
17+ $18.1584 $308.6928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess