EN
  • EN
  • DE

AP7341-25FS4-7R

Part No AP7341-25FS4-7R
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817388-AP7341-25FS4-7R
Ultra Librarian 3D Model Ultra Librarian AP7341-25FS4-7R CAD Model

Description

Overview of Diodes Incorporated AP7341-25FS4-7R

The AP7341-25FS4-7R is a highly efficient, low dropout regulator (LDO) designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This LDO is specifically crafted to deliver a fixed output voltage of 2.5V, which is ideal for various electronic devices requiring stable and precise voltage regulation.

Key Features

  • Low Dropout Voltage: The AP7341-25FS4-7R boasts a low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, making it suitable for battery-powered applications where maximizing battery life is crucial.
  • High Output Accuracy: With an output voltage accuracy of ±1%, this LDO provides precise voltage regulation, essential for sensitive electronic components that require a stable power supply.
  • Current Limiting: It is equipped with a current limiting feature that protects the device and the load from damage due to excessive current.
  • Thermal Shutdown: The built-in thermal shutdown function safeguards the regulator from overheating, thus ensuring reliable performance and longevity.
  • Low Quiescent Current: It operates with a low quiescent current, which minimizes the power consumption when the device is in idle mode, further extending battery life in portable applications.

Applications

The AP7341-25FS4-7R is versatile and can be used in a wide range of applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Smartphones and tablets
  • Wireless communication systems
  • Power management for IoT devices

Package and Reliability

This LDO is available in a compact SOT-23 package, which is ideal for space-constrained applications. The AP7341-25FS4-7R has been designed with a focus on reliability, featuring over-temperature and over-current protection to ensure stable operation under various conditions.

In summary, the AP7341-25FS4-7R from Diodes Incorporated is a high-performance LDO that offers a combination of low dropout voltage, high accuracy, and power-saving features, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess