EN
  • EN
  • DE

ADAU1761BCPZ-R7

Part No ADAU1761BCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC SIGMADSP CODEC PLL 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
Analog Supply Voltage 1.8 V to 3.65 V
Digital Supply Voltage 1.63V to 3.65V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 144658-ADAU1761BCPZ-R7
Family Name ADAU1761
Introduction Date October 30, 2008
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADAU1761BCPZ-R7 CAD Model

Description

The ADAU1761BCPZ-R7 is a high-performance, low-power, SigmaDSP Stereo, Audio Codec that offers a fully integrated audio solution for a multitude of audio processing and control applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this codec is designed to deliver superior audio quality in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that measures just 5mm x 5mm. The ADAU1761BCPZ-R7 is suitable for a wide range of products from professional audio equipment to consumer electronics and automotive audio systems.

One of the standout features of the ADAU1761BCPZ-R7 is its SigmaDSP 28-/56-bit, 50 MIPS digital audio processor, which provides ample processing power for complex audio signal processing tasks. The device also includes two DACs (Digital-to-Analog Converters) and two ADCs (Analog-to-Digital Converters) that support sampling rates from 8 kHz to 96 kHz, ensuring high-fidelity audio capture and playback.

The ADAU1761BCPZ-R7 incorporates a range of interfaces for flexible connectivity, including I²C and SPI serial control interfaces, and a serial data input/output port that can interface with external digital audio sources and sinks. The device also features a variety of input and output options, including stereo ADCs, stereo DACs, a stereo headphone output, and a mono speaker amplifier output, making it an ideal choice for a wide array of audio applications.

For power-conscious applications, the ADAU1761BCPZ-R7 excels with its low power consumption, featuring a power-saving mode that significantly reduces power usage during periods of inactivity. The codec's programmability and on-chip digital volume control allow for further customization and fine-tuning of audio performance to meet the specific needs of the application.

With its combination of performance, flexibility, and efficiency, the ADAU1761BCPZ-R7 from Analog Devices Inc. is a top-tier choice for designers looking to incorporate a robust audio processing solution into their products. Whether for portable battery-powered devices or high-end audio systems, this codec delivers the quality and reliability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $8.0068
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6031 $53.2217
15+ $7.1219 $106.8285
22+ $6.8813 $151.3886
32+ $6.4000 $204.8000
41+ $6.1594 $252.5354
51+ $5.9188 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,990 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess