EN
  • EN
  • DE

CISCO AIR-CAP2702E-E-K9 - 802.11ac CAP w/CleanAir 3x4 3SS Ext Ant E Domain

Part No CISCO AIR-CAP2702E-E-K9 - 802.11ac CAP w/CleanAir 3x4 3SS Ext Ant E Domain
Manufacturer CISCO
Catalog Access Point
Description 802.11ac CAP w/CleanAir 3x4 3SS Ext Ant E Domain
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Access Point
Win Source Part Number 1385224-CISCO AIR-CAP2702E-E-K9 - 802.11ac CAP w/CleanAir 3x4 3SS Ext Ant E Domain
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO AIR-CAP2702E-E-K9 - 802.11ac CAP w/CleanAir 3x4 3SS Ext Ant E Domain CAD Model

Description

The CISCO AIR-CAP2702E-E-K9 is a high-performance wireless access point designed to support the most demanding enterprise networks. Operating under the 802.11ac wireless standard, this model boasts an innovative CleanAir technology, which provides proactive, high-speed spectrum intelligence to combat performance problems due to wireless interference. This access point features a 3x4 MIMO technology with three spatial streams and external antenna configurations, enhancing range and performance in a variety of installations. Specifically engineered for the European domain (E Domain), it incorporates advanced security features and scalable management to simplify the deployment and management of networks. The modular and sleek design allows for a flexible installation, making it ideal for environments requiring maximum wireless coverage and functionality.

You May Also Be Interested in

HP
ARUBA IAP-103 INSTANT WIRELESS AP
Need more? Email Us
HP
Hewlett Packard Enterprise E -MSM460 Dual Radio 802.11n (WW)
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company Access Point IAP-314
Need more? Email Us
HP
Aruba Networks IAP-225-RW Instant Wireless Access
Need more? Email Us
HP
Aruba IAP-205 (RW) 802.11n/ac No wall mount
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company IAP-305
Need more? Email Us
Supermicro
Rail set, Auto-latch, quick/quick, default 4U
Need more? Email Us
HP
HPE 205 INSTANT DUAL RADIO 802.11AC
Need more? Email Us
HP
Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess