EN
  • EN
  • DE

ADAS1000-3BSTZ

Part No ADAS1000-3BSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 3 CHAN 19BIT 64LQFP / 3 Channel AFE 19 Bit 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Number of Bits 19
Number of Channels 3
Voltage - Supply, Analog 3.15V ~ 5.5V
Voltage - Supply, Digital 1.71V ~ 1.89V
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number ADAS1000
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859898-ADAS1000-3BSTZ
Ultra Librarian 3D Model Ultra Librarian ADAS1000-3BSTZ CAD Model

Description

ADAS1000-3BSTZ - ECG AFE from Analog Devices Inc.

The ADAS1000-3BSTZ is a state-of-the-art electrocardiogram (ECG) Analog Front End (AFE) designed by Analog Devices Inc., tailored for advanced cardiac monitoring applications. This integrated circuit is part of the ADAS1000 series, known for its precision, low power, and ease of use, making it an ideal solution for both portable and fixed ECG systems.

Key Features:

  • Integrated Solution: The ADAS1000-3BSTZ incorporates a complete set of functionalities required for ECG signal acquisition, including lead-off detection, pace detection, and right leg drive (RLD).
  • High Resolution: With a 24-bit ADC per channel, the device ensures high-resolution ECG data, enabling accurate heart rate monitoring and diagnosis.
  • Multiple Channels: It supports up to 3 ECG channels, providing the flexibility to monitor multiple leads simultaneously for comprehensive cardiac analysis.
  • Low Power Consumption: Designed for efficiency, the ADAS1000-3BSTZ is optimized for low power operation, which is critical for battery-powered devices such as wearable heart monitors.
  • Compact Design: The compact LQFP_EP package helps to minimize board space, making it suitable for small form factor designs.

Applications:

The versatility of the ADAS1000-3BSTZ makes it an exemplary choice for a wide range of ECG-related applications. It is extensively used in:

  • Portable and wearable ECG monitors
  • Telemetry systems
  • Cardiac event recorders
  • Defibrillators and AEDs
  • Bedside patient monitoring systems

Technical Specifications:

Parameter Value
Supply Voltage 3.3V
Operating Temperature -40°C to +85°C
Package 64-LQFP_EP
Data Interface SPI

With its robust feature set and compact size, the ADAS1000-3BSTZ from Analog Devices Inc. represents a significant advancement in ECG technology, offering medical device manufacturers the ability to develop the next generation of cardiac monitoring equipment.

You May Also Be Interested in

Analog Devices Inc.
IC AFE 1 CHAN 14BIT OPTICAL MOD / 1 Channel AFE 14 Bit
Lowest to $6.5292
Analog Devices Inc.
VOICEBAND SIGNAL PORT
Lowest to $19.3955
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.5851 $76.7553
6+ $20.9930 $125.9580
9+ $20.3369 $183.0321
12+ $19.6809 $236.1708
16+ $19.0249 $304.3984
21+ $17.0568 $358.1928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess