EN
  • EN
  • DE

ADM3054BRWZ

Part No ADM3054BRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description 5 kV rms Signal Isolated High Speed CAN Transceiver with Bus Protection | DGTL ISOLATOR 5KV 3CH CAN 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type CAN
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 1/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Supply Voltage (V) 3.3V, 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADM3054
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Win Source Part Number 1140724-ADM3054BRWZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM3054BRWZ CAD Model

Description

Product Overview: ADM3054BRWZ by Analog Devices Inc.

The ADM3054BRWZ is a robust, high-speed, isolated CAN transceiver module designed by Analog Devices Inc., a leader in high-performance semiconductors. This particular model facilitates reliable communication in industrial and automotive applications, providing the necessary isolation required for operating in electrically noisy environments or where the ground potentials differ.

Key Features:

  • Signal Isolation: The ADM3054BRWZ offers 2500 V RMS isolation for 1 minute, ensuring that the data and power domains are separated to protect against high voltages and ground potential differences.
  • High-Speed Operation: This transceiver is capable of CAN (Controller Area Network) communication speeds of up to 1 Mbps, making it suitable for high-speed data transmission.
  • Integrated iCoupler® Technology: Utilizing Analog Devices’ proprietary iCoupler® technology, the ADM3054BRWZ provides reliable isolation with the convenience of integrated signal and power isolation in a single package.
  • Thermal Protection: The device includes thermal shutdown protection, which prevents damage to the transceiver under extreme thermal conditions.
  • Bus Protection: The ADM3054BRWZ is designed with protection features for the CAN bus lines, including overvoltage and electrostatic discharge (ESD) protection.
  • Low Emissions: This transceiver is engineered to have low electromagnetic emissions and high immunity to electromagnetic interference, making it suitable for sensitive applications.

Applications:

The ADM3054BRWZ is ideal for a wide range of applications where signal integrity and robust isolation are critical. These include:

  • Industrial automation and control systems
  • Automotive networks and diagnostics
  • Building automation
  • Heavy machinery
  • Renewable energy systems

Reliability and Quality:

Analog Devices Inc. ensures that the ADM3054BRWZ meets the highest quality and reliability standards. The device is available in a 16-lead, wide-body SOIC package, which is recognized by UL and VDE for reinforced insulation. This makes the ADM3054BRWZ a reliable choice for professionals seeking a high-performance isolated CAN transceiver.

With its combination of speed, isolation, and protection features, the ADM3054BRWZ stands out as a sophisticated solution for critical data communication tasks in harsh environments.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6120 $53.0600
11+ $9.9403 $109.3433
16+ $9.6045 $153.6720
23+ $8.9329 $205.4567
30+ $8.5971 $257.9130
37+ $8.2612 $305.6644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess