EN
  • EN
  • DE

ADAQ7980BCCZ

Part No ADAQ7980BCCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC ADC 16BIT SAR 24LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000052-ADAQ7980BCCZ
Package Tray
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface MICROWIRE™, QSPI™, Serial, SPI™
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 3.7V ~ 10V
Voltage - Supply, Digital 3.5V ~ 10V
Operating Temperature -55°C ~ 125°C
Package / Case 24-FLGA
Supplier Device Package 24-LGA (5x4)
Mounting Type Surface Mount
Grade -
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits(ICs)
Packaging Tray
Operating Temperature Range -55°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian ADAQ7980BCCZ CAD Model

Description

The ADAQ7980BCCZ is a state-of-the-art 16-bit, 1 MSPS, μModule® Data Acquisition System (DAS) designed by Analog Devices Inc. This compact and highly integrated solution is part of the ADAQ series, which is known for combining high-performance analog-to-digital conversion with additional functionality to provide a complete, ready-to-use data acquisition system.

Key Features

  • Precision ADC: At its core, the ADAQ7980BCCZ features a 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) that delivers a sampling rate of up to 1 MSPS, ensuring high-speed data acquisition with excellent accuracy.
  • Integrated Components: This DAS includes a low noise, high bandwidth ADC driver, a stable reference buffer, and a high-speed serial interface. This level of integration reduces the design complexity and the number of external components required, thereby simplifying the design-in process for engineers.
  • Power Efficiency: Designed for low power consumption, the ADAQ7980BCCZ is ideal for battery-powered applications and portable devices, providing energy-efficient operation without sacrificing performance.
  • Compact μModule Package: Encased in a compact, 32-lead LGA package, the ADAQ7980BCCZ saves valuable board space and is suitable for space-constrained applications.
  • Easy Implementation: The device features a user-friendly SPI-compatible serial interface, making it easy to connect with microcontrollers and digital signal processors.

Applications

The ADAQ7980BCCZ is versatile and can be employed in a wide range of applications. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Medical Instruments
  • Battery-Powered Instruments
  • Communication Systems

Additional Information

For engineers and designers looking to incorporate the ADAQ7980BCCZ into their systems, detailed technical specifications, application notes, and support resources are available on the Analog Devices website. Analog Devices provides robust support to ensure a smooth integration of the ADAQ7980BCCZ into your next high-performance data acquisition project.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.6853 $59.6853
3+ $48.9725 $146.9175
4+ $47.4421 $189.7684
5+ $45.9118 $229.5590
6+ $44.3814 $266.2884
8+ $39.7902 $318.3216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,859 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess