EN
  • EN
  • DE

EN5360DC-02

Part No EN5360DC-02
Manufacturer Enpirion
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Enpirion
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822659-EN5360DC-02
Ultra Librarian 3D Model Ultra Librarian EN5360DC-02 CAD Model

Description

The EN5360DC-02 is a high-efficiency DC-DC step-down (buck) converter from Enpirion (now Intel). It is designed to provide a regulated voltage output from a higher voltage input, with a focus on compact size and high power density. This converter is part of Enpirion's PowerSoC (Power System on a Chip) family, integrating multiple components into a single package.

Applications:

  • Point-of-Load Regulation: Used for providing precise voltage regulation to sensitive electronic components.
  • FPGA and Processor Power: Suitable for powering FPGAs, microprocessors, and microcontrollers in embedded systems.
  • Industrial Equipment: Employed in industrial control systems, automation equipment, and instrumentation devices.
  • Networking Equipment: Used in routers, switches, and other networking devices to provide stable power to critical components.
  • Portable Devices: Can be found in portable electronics where space and efficiency are key considerations.

Features:

  • High Efficiency: Offers high power conversion efficiency, minimizing power losses and heat generation.
  • Integrated Inductor: Incorporates an integrated inductor within the package, reducing the need for external components.
  • Small Form Factor: Available in a compact package for space-constrained applications.
  • Adjustable Output Voltage: Allows for adjusting the output voltage to meet specific application requirements.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating.

Benefits:

  • Power Density: High power density enables compact and efficient power supply designs.
  • Simplified Design: Integrated components reduce design complexity and component count.
  • Improved Reliability: Robust protection features enhance the reliability of the power supply.
  • Energy Savings: High efficiency minimizes power consumption and reduces energy costs.
  • Thermal Management: Effective thermal management prevents overheating and ensures stable operation.

The EN5360DC-02 DC-DC converter from Enpirion provides a compact, efficient, and reliable power solution for various electronic applications. Its integrated inductor, small form factor, and protection features make it a compelling choice for designers seeking to optimize power supply performance and reduce board space.

You May Also Be Interested in

Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess