EN
  • EN
  • DE

ADA4937-1YCPZ-R7

Part No ADA4937-1YCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP-VQ (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type ADC Driver
Applications Data Acquisition
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (3x3)
Base Product Number ADA4937
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 428442-ADA4937-1YCPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4937-1YCPZ-R7 CAD Model

Description

Analog Devices Inc. ADA4937-1YCPZ-R7 Ultra-Low Distortion Differential ADC Driver

The ADA4937-1YCPZ-R7 from Analog Devices Inc. is a high-performance, ultra-low distortion differential ADC (Analog-to-Digital Converter) driver that is designed to meet the stringent requirements of today's high-speed signal processing applications. This component is particularly well-suited for driving high-performance ADCs in communication systems, data acquisition systems, and medical imaging devices where signal integrity is paramount.

Encased in a compact 24-lead LFCSP (Lead Frame Chip Scale Package), the ADA4937-1YCPZ-R7 is optimized for a wide range of supply voltages, from 5 V to 10 V. It boasts a high bandwidth of 2.9 GHz, which ensures that the signal fidelity is maintained even at high frequencies. This makes it an ideal choice for applications that require high-speed data conversion without compromising on accuracy or dynamic range.

The device features a unique differential input stage that allows for large input common-mode voltages, making it compatible with a variety of signal sources. The ADA4937-1YCPZ-R7 also provides excellent harmonic distortion performance, which is critical in applications where preserving the original signal's integrity is essential, such as in advanced communication systems and high-end instrumentation.

With its low noise performance and high linearity, the ADA4937-1YCPZ-R7 improves the signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR) of the overall system. This results in clearer, more accurate signal representation and processing, which is vital for applications that demand precision and high-resolution data conversion.

Moreover, the ADA4937-1YCPZ-R7 is designed with thermal management in mind. Its power dissipation is minimized through careful design, ensuring reliable performance even in environments with thermal challenges. This ADC driver also features a power-down mode, which reduces power consumption when the device is not in active use, contributing to energy efficiency in system design.

Overall, the ADA4937-1YCPZ-R7 is a robust and reliable solution for engineers looking to enhance the performance of their high-speed data acquisition systems, with the quality and support expected from Analog Devices Inc., a leader in high-performance signal processing technology.

You May Also Be Interested in

Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9528 $55.6696
16+ $6.5254 $104.4064
24+ $6.3214 $151.7136
33+ $6.1175 $201.8775
43+ $5.9136 $254.2848
57+ $5.3019 $302.2083
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess