EN
  • EN
  • DE

ADA4930-2YCPZ-RL

Part No ADA4930-2YCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP DIFF 2 CIRCUIT 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168856-ADA4930-2YCPZ-RL
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Special Purpose Amplifiers
Package Tape & Reel (TR)
Product Status Active
Type ADC Driver
Applications Driver
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP (4x4)
Ultra Librarian 3D Model Ultra Librarian ADA4930-2YCPZ-RL CAD Model

Description

Product Overview: ADA4930-2YCPZ-RL from Analog Devices Inc.

The ADA4930-2YCPZ-RL is a high-performance, fully differential amplifier designed by Analog Devices Inc., a renowned leader in precision signal processing technology. This component is specifically engineered to deliver exceptional signal fidelity and low noise performance, making it an ideal choice for a wide range of applications, including data acquisition systems, medical imaging, and communications equipment.

Encased in a compact 16-lead LFCSP (Lead Frame Chip Scale Package), the ADA4930-2YCPZ-RL offers a dual-channel configuration that allows for flexible integration into multi-path signal chains. With a wide bandwidth and fast slew rate, this amplifier is capable of handling high-speed signals while maintaining a low distortion profile, thus preserving the integrity of the original signal.

Key Features:

  • Wide Bandwidth: The ADA4930-2YCPZ-RL provides a wide -3dB bandwidth of 1 GHz, allowing it to efficiently process high-frequency signals.
  • Low Distortion: With a total harmonic distortion (THD) of -88 dBc at 10 MHz, this amplifier ensures minimal signal corruption, making it suitable for precision applications.
  • High Slew Rate: A high slew rate of 3600 V/µs enables the device to respond quickly to changes in the input signal, which is crucial for maintaining signal fidelity in rapidly changing environments.
  • Low Noise: The device boasts an excellent noise performance with an input voltage noise of only 1.1 nV/√Hz at 100 kHz, which contributes to a cleaner, more accurate output signal.
  • Differential Inputs and Outputs: Differential inputs and outputs provide improved noise immunity and are ideal for driving analog-to-digital converters (ADCs) in data acquisition systems.
  • Adjustable Output Common-Mode Voltage: The output common-mode voltage is adjustable, allowing for easy interfacing with a variety of ADCs.
  • Power Efficiency: With a low quiescent current, the ADA4930-2YCPZ-RL is optimized for power-sensitive applications.

Applications:

  • Data Acquisition Systems
  • Medical Imaging
  • Communications Infrastructure
  • Professional Video Equipment
  • Test and Measurement Equipment

The ADA4930-2YCPZ-RL from Analog Devices Inc. is a testament to the company's commitment to delivering high-performance components that push the boundaries of signal processing technology. Whether used in a professional or industrial setting, this fully differential amplifier is built to provide reliability and precision in the most demanding of applications.

You May Also Be Interested in

Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3382 $57.3528
9+ $11.7647 $105.8823
14+ $11.3971 $159.5594
19+ $11.0294 $209.5586
24+ $10.6618 $255.8832
32+ $9.5588 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess