EN
  • EN
  • DE

RC1608J152CS 1.5K J152

Part No RC1608J152CS 1.5K J152
Manufacturer Samsung
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
RoHS State Request Verification
Win Source Part Number 720061-RC1608J152CS 1.5K J152
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RC1608J152CS 1.5K J152 CAD Model

Description

The Samsung RC1608J152CS is a thick film chip resistor designed for general-purpose applications. This resistor has a resistance value of 1.5 kΩ (1.5 kiloohms) with a tolerance of ±5%. The “1608” indicates the component size, which is 0603 in inches (1.6mm x 0.8mm).

Applications

  • Consumer electronics
  • Industrial equipment
  • Power supplies
  • Testing and measurement equipment
  • Automotive electronics
  • LED lighting

Features

  • Thick film element
  • Small size (0603)
  • ±5% resistance tolerance
  • High reliability
  • Suitable for reflow soldering
  • RoHS compliant

Benefits

  • Stable resistance over temperature
  • Cost-effective solution for general purpose applications
  • Easy to mount on printed circuit boards due to its SMD design
  • Reduces board space due to its small size
  • Suitable for high-density mounting
  • Consistent performance in various operating conditions

Additional Details

The resistor is constructed using a thick film resistive element on an alumina substrate, which provides excellent thermal stability and mechanical strength. The termination is typically made of nickel barrier with solder plating, which ensures good solderability and prevents solder leaching during reflow soldering. The resistor is designed to operate within a specific temperature range, typically from -55°C to +155°C. The power rating of the resistor is typically 1/10W (0.1W), but this should be verified in the product datasheet. The voltage rating also needs to be considered depending on the application, which can be found in the datasheet.

The RC1608J152CS resistor is commonly used in a variety of electronic circuits to provide a specific resistance value for current limiting, voltage division, or other purposes. Its small size and high reliability make it a popular choice for modern electronic designs. It conforms to industry standards and offers a reliable and cost-effective solution for resistance requirements in various applications. It's important to consult the manufacturer's datasheet for detailed specifications and performance characteristics for the specific application requirements.

You May Also Be Interested in

Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess