EN
  • EN
  • DE

ADA4891-1ARJZ

Part No ADA4891-1ARJZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Op Amp Single High Speed Amplifier R-R O/P 5.5V 5-Pin SOT-23 / Low Cost CMOS, High Speed, Rail-to-Rail Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1139495-ADA4891-1ARJZ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automotive, Imaging, Video & Vision, Signal Processing, Clock & Timing, Test & Measurement, Sensing & Instrumentation
Family Name ADA4891-1
Introduction Date February 15, 2010
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADA4891-1ARJZ CAD Model

Description

The ADA4891-1ARJZ by Analog Devices Inc. is a high-performance, single-supply operational amplifier that is designed to offer a blend of features making it ideal for a wide range of applications. This op-amp comes in a compact SOT-23 package, which is suitable for space-constrained applications.

Key Features:

  • Low Power Consumption: The ADA4891-1ARJZ is designed for power-sensitive applications with its low power operation, consuming just 1 mA of supply current per amplifier, which helps in extending battery life in portable devices.
  • Wide Bandwidth: It boasts a bandwidth of 10 MHz, which allows it to handle a broad range of signals, making it versatile for use in filtering, amplification, and signal conditioning tasks.
  • Single-Supply Operation: With a single-supply voltage range from 2.7 V to 5.5 V, this operational amplifier can easily integrate into various circuits without the need for dual supplies, simplifying power supply design.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which provides the maximum possible dynamic range at the output, an essential characteristic for analog-to-digital converter (ADC) driving and buffering applications.
  • Low Offset Voltage: The ADA4891-1ARJZ offers a low input offset voltage, which minimizes errors in precision applications, ensuring accurate signal amplification.
  • Unity-Gain Stable: This op-amp is stable at a gain of one, which means it can be used in buffer configurations without the risk of oscillation, providing reliability and ease of use.

Applications:

The ADA4891-1ARJZ is well-suited for a variety of applications, including:

  • Battery-powered instrumentation
  • Portable medical devices
  • Sensor signal conditioning
  • Data acquisition systems
  • Audio and video signal processing
  • Active filters and buffers

With its robust feature set, the ADA4891-1ARJZ from Analog Devices Inc. is a versatile choice for designers looking for an op-amp that delivers performance without compromising on power efficiency or space.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4150 $56.6000
80+ $1.3254 $106.0320
120+ $1.2806 $153.6720
170+ $1.1911 $202.4870
220+ $1.1463 $252.1860
275+ $1.1015 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,170 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess