EN
  • EN
  • DE

ADA4666-2ACPZ-RL

Part No ADA4666-2ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2V/µs
Gain Bandwidth Product 4 MHz
-3db Bandwidth 2.1 MHz
Current - Input Bias 0.5 pA
Voltage - Input Offset 500 µV
Current - Supply 630µA (x2 Channels)
Current - Output / Channel 220 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 18 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Base Product Number ADA4666
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1377741-ADA4666-2ACPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4666-2ACPZ-RL CAD Model

Description

Analog Devices Inc.'s ADA4666-2ACPZ-RL Precision Op-Amp

The ADA4666-2ACPZ-RL, crafted by the renowned semiconductor manufacturer Analog Devices Inc., is a high-performance, precision operational amplifier that delivers exceptional accuracy and stability. This dual-channel op-amp is designed to meet the rigorous demands of a wide array of applications, including sensor interfacing, filter circuits, and precision amplification in medical, industrial, and instrumentation systems.

Key Features:

  • Low Offset Voltage: The ADA4666-2ACPZ-RL boasts a low input offset voltage, which greatly enhances accuracy in high-precision circuits, making it an ideal choice for applications requiring exact signal amplification.
  • Low Noise: With its low noise performance, this op-amp ensures a clean signal amplification, minimizing the impact of unwanted interference and preserving signal integrity.
  • Wide Supply Range: The device operates over a wide supply voltage range, accommodating various power requirements and offering design flexibility for both single-supply and dual-supply operations.
  • High Output Drive Capability: It can drive high loads while maintaining excellent linearity, which is essential for driving ADCs or interfacing with low-impedance loads.
  • Extended Temperature Range: The ADA4666-2ACPZ-RL is designed to function reliably across an extended temperature range, ensuring stable performance in environments with fluctuating temperatures.
  • Power Efficiency: With its low power consumption, this op-amp is suitable for battery-powered devices and energy-sensitive applications.

Package and Quality:

The ADA4666-2ACPZ-RL comes in a compact LFCSP (Lead Frame Chip Scale Package), which is known for its small footprint and excellent thermal performance. This packaging makes it an excellent choice for space-constrained applications. Additionally, the product is offered in a reel package, facilitating efficient assembly for high-volume production.

Applications:

  • Active Filters
  • Charge Amplifiers for Piezoelectric Sensors
  • Data Acquisition Systems
  • Portable Medical Devices
  • Instrumentation and Control Systems

With its precision specifications and robust design, the ADA4666-2ACPZ-RL from Analog Devices Inc. is a versatile and reliable solution for a multitude of electronic designs that require high accuracy and stability.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,960 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess