EN
  • EN
  • DE

ADA4637-1ARZ

Part No ADA4637-1ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 30 V, High Speed, Low Noise, Low Bias Current, JFET Operational Amplifier | IC OPAMP JFET 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type J-FET
Slew Rate 170V/μs
Gain Bandwidth Product 79.9MHz
Current - Input Bias 1pA
Voltage - Input Offset 120μV
Supply Current 7mA
Current - Output / Channel 45mA
Supply Voltage , Single/Dual (±) ±5V ~ 15V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADA4637
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1139454-ADA4637-1ARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4637-1ARZ CAD Model

Description

ADA4637-1ARZ Operational Amplifier by Analog Devices Inc.

The ADA4637-1ARZ is a high-performance operational amplifier from the renowned manufacturer Analog Devices Inc., tailored for precision applications that demand low noise, low input bias currents, and high speed. This operational amplifier stands out due to its unique combination of features that make it an ideal choice for a broad range of applications, including medical instruments, sensor signal conditioning, and professional audio equipment.

Key Features:

  • Low Offset Voltage: The ADA4637-1ARZ boasts an ultra-low offset voltage, which ensures high accuracy in signal amplification, making it perfect for high-precision instrumentation.
  • Low Noise Performance: With its low noise density, this op-amp minimizes the noise in your circuit, ensuring a clean and precise signal amplification, which is critical in audio applications and sensitive measurements.
  • High Speed: Its fast slew rate and bandwidth enable the ADA4637-1ARZ to handle high-speed signals, making it suitable for fast-operating data acquisition systems and communication devices.
  • Low Input Bias Current: The device's low input bias current reduces errors in applications with high source impedances, such as photodiode amplifiers.
  • Single Supply Operation: It is capable of operating from a single supply, simplifying the power supply design and making it compatible with a range of systems.
  • Robust Protection Features: The operational amplifier includes over-voltage protection and is designed to be resistant to ESD events, enhancing the durability of your application.

Applications:

  • Medical instrumentation
  • Sensor signal conditioning
  • Professional audio equipment
  • Active filters
  • ADC/DAC buffer

The ADA4637-1ARZ operational amplifier is available in an 8-lead SOIC package, which ensures easy integration into a wide range of electronic circuits. Its robust design and superior electrical characteristics deliver unmatched performance that Analog Devices Inc. is known for, making it a go-to solution for engineers looking for reliability and precision.

You May Also Be Interested in

Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3121 $65.2484
8+ $13.3843 $107.0744
12+ $12.9661 $155.5932
16+ $12.5478 $200.7648
21+ $12.1296 $254.7216
28+ $10.8748 $304.4944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,345 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess