Analog Devices Inc. ADA4523-1BRZ Operational Amplifier
The ADA4523-1BRZ from Analog Devices Inc. is a high-performance operational amplifier that offers a blend of features making it ideal for precision applications in a variety of electronic circuits. This op-amp is designed with a focus on low noise and low input bias currents, while providing high accuracy, making it a suitable choice for sensor interfaces, medical equipment, and instrumentation.
With a single operational amplifier in an 8-lead SOIC package, the ADA4523-1BRZ provides a rail-to-rail output swing, which allows for a wider dynamic range, especially beneficial when operating at lower supply voltages. This feature is crucial for battery-powered devices and portable applications where maximizing the use of the available voltage range is necessary.
The ADA4523-1BRZ operates at a supply voltage range from 4.5V to 36V, or ±2.25V to ±18V in dual supply applications, and it has a wide bandwidth of 10 MHz. This makes it versatile for both single and split-supply operations, fitting a broad spectrum of design requirements. Additionally, the op-amp boasts a low offset voltage of 25 µV (max) and a low input bias current of 80 pA (max), enhancing its precision and making it an excellent choice for high-impedance sensor amplification and precise data acquisition systems.
Thermal performance is also a consideration in the design of the ADA4523-1BRZ. It features an extended operating temperature range from -40°C to +125°C, which ensures reliable performance in harsh environmental conditions. This temperature resilience is essential for industrial and automotive applications where temperature variations are common.
For designers and engineers looking for a robust operational amplifier with precision specifications, the ADA4523-1BRZ from Analog Devices Inc. offers a compelling solution. Its low noise, high accuracy, and wide operating temperature range make it a go-to component for demanding applications that require the utmost in performance and reliability.
Specifications:
- Package: 8-lead SOIC
- Supply Voltage Range: 4.5V to 36V, or ±2.25V to ±18V
- Offset Voltage: 25 µV (max)
- Input Bias Current: 80 pA (max)
- Operating Temperature Range: -40°C to +125°C
- Bandwidth: 10 MHz