EN
  • EN
  • DE

ADA4302-4ACPZ-R2

Part No ADA4302-4ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog RF Power Dividers/Splitters
Description IC RF SPLITTER ACTIVE 5V 20LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 54 MHz ~ 865 MHz
Package / Case 20-VFQFN Exposed Pad, CSP
Standard Package 250 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910126-ADA4302-4ACPZ-R2
Ultra Librarian 3D Model Ultra Librarian ADA4302-4ACPZ-R2 CAD Model

Description

ADA4302-4ACPZ-R2: High-Performance RF Amplifier by Analog Devices Inc.

The ADA4302-4ACPZ-R2 is a cutting-edge RF (Radio Frequency) amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is engineered to meet the demanding requirements of modern communication systems, offering a perfect blend of performance, reliability, and efficiency.

Key Features:

  • Frequency Range: The amplifier operates over a broad frequency range, making it suitable for a wide array of RF applications.
  • Gain Blocks: It integrates four gain blocks, which can be used independently or cascaded to achieve higher gain levels.
  • Low Noise Figure: With its low noise figure, the ADA4302-4ACPZ-R2 ensures excellent signal integrity, minimizing the degradation of signal quality.
  • High Linearity: The device exhibits high linearity, which is crucial for maintaining signal fidelity in complex modulation schemes.
  • Power Efficiency: It is designed to operate with high power efficiency, reducing the thermal footprint and power consumption of the system.

Applications:

The versatility of the ADA4302-4ACPZ-R2 makes it an ideal choice for a variety of applications, including:

  • Cable television (CATV) systems
  • Home RF distribution networks
  • IF and RF amplification in wireless infrastructure
  • Broadband communication systems

Package and Quality:

The device is housed in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) that ensures minimal footprint on the PCB (Printed Circuit Board). Analog Devices Inc. is committed to delivering high-quality products, and the ADA4302-4ACPZ-R2 is no exception. It is built to meet rigorous industry standards and undergoes thorough testing to guarantee performance and durability.

In summary, the ADA4302-4ACPZ-R2 from Analog Devices Inc. is a sophisticated RF amplifier that offers exceptional performance for a diverse range of applications. Its integration of multiple gain blocks, low noise figure, and high linearity make it a top choice for designers looking to enhance their communication systems.

You May Also Be Interested in

Mini-Circuits
RF PWR DVDR 5MHZ-2GHZ 6SMD
Need more? Email Us
Knowles Dielectric Labs
RF PWR DIVIDER 6GHZ-18GHZ MODULE
Need more? Email Us
Mini-Circuits
RF PWR DVDR 1.42-1.66GHZ 12VQFN
Lowest to $3.3101
Mini-Circuits
RF PWR DVDR 2.1GHZ-2.5GHZ 12VQFN
Lowest to $3.6983
Mini-Circuits
BP2C1+
Lowest to $3.5909
Mini-Circuits
RF PWR DVDR 5MHZ-2.5GHZ 8SMD / RF Power Divider 5 MHz ~ 2.5 GHz Isolation (Min) 15dB, 5° Imbalance (Max) 8-SMD, No Lead
Lowest to $58.9479
Analog Devices Inc.
RF POWER DIVIDER 0HZ-4GHZ 8TSSOP / RF Power Divider 0 Hz ~ 4 GHz 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $124.0602
Alpha Industries
Two-Way 0° Power Splitter Combiner 1.71-1.99 GHz
Lowest to $1.9450
Mini-Circuits
RF PWR DVDR 95MHZ-200MHZ 8SMD
Lowest to $25.8453

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4056 $59.4616
27+ $4.4354 $119.7558
41+ $4.2968 $176.1688
56+ $4.1582 $232.8592
72+ $4.0196 $289.4112
97+ $3.6038 $349.5686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess