EN
  • EN
  • DE

ADA4091-2ACPZ-R7

Part No ADA4091-2ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.46V/µs
Gain Bandwidth Product 1.27 MHz
Current - Input Bias 50 nA
Voltage - Input Offset 35 µV
Current - Supply 200µA (x4 Channels)
Current - Output / Channel 20 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Base Product Number ADA4091
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-ADA4091-2ACPZ-R7-505,ADA4091-2ACPZ-R7TR,ADA4091-2ACPZ-R7DKR,ADA4091-2ACPZ-R7CT,ADA4091-2ACPZ-R7-ND,ADA4091-2ACPZ-R7TR-ND,-2735-ADA4091-2ACPZ-R7DKR,-2735-ADA4091-2ACPZ-R7CT
Standard Package 1,500
Win Source Part Number 1017832-ADA4091-2ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4091-2ACPZ-R7 CAD Model

Description

Analog Devices Inc. ADA4091-2ACPZ-R7 Operational Amplifier

The ADA4091-2ACPZ-R7 is a precision operational amplifier (op-amp) produced by Analog Devices Inc., a renowned leader in the manufacture of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This particular model is designed to cater to a broad range of applications, including sensor interfacing, industrial control systems, and medical equipment, offering a balance of performance, power efficiency, and versatility.

With its dual-channel configuration, the ADA4091-2ACPZ-R7 provides designers with the flexibility to implement multiple op-amp functions within a single package, which is essential for space-constrained applications. The device operates within a supply voltage range of 4.5 V to 36 V, or ±2.25 V to ±18 V when using a dual supply, making it suitable for a variety of power environments.

The ADA4091-2ACPZ-R7 features a low offset voltage and drift over temperature, ensuring high accuracy in signal amplification and conditioning tasks. Its Rail-to-Rail input/output capability allows for a wide dynamic range, which is particularly beneficial when working with low-voltage supplies. The op-amp also exhibits a low input bias current and low noise, which are critical parameters for precision applications.

Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADA4091-2ACPZ-R7 is designed for enhanced thermal performance and reduced footprint on printed circuit boards (PCBs). The R7 suffix in the part number indicates that the product is available in a reel of 1000 units, facilitating efficient handling and assembly during the manufacturing process.

Analog Devices Inc. provides comprehensive technical support for the ADA4091-2ACPZ-R7, including detailed datasheets, application notes, and design tools. This support enables engineers to fully harness the capabilities of the op-amp and integrate it seamlessly into their designs.

Overall, the ADA4091-2ACPZ-R7 is a testament to Analog Devices Inc.'s commitment to delivering high-quality, reliable components that push the boundaries of performance and integration in electronic systems.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess