EN
  • EN
  • DE

TLP197GA

Part No TLP197GA
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Measurement Instrumentation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269708-TLP197GA
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLP197GA CAD Model

Description

The TLP197GA is a solid-state relay (SSR) from Toshiba Semiconductor and Storage, designed for various switching applications. It provides electrical isolation between the control input and the load, making it suitable for sensitive circuits and industrial environments. This SSR is known for its compact size, low on-resistance, and high reliability.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment for switching signals.
  • Security Systems: Employed in security panels and access control systems for reliable switching of alarm circuits.
  • Telecommunications: Used in telecom switching equipment and line interface circuits.
  • Office Automation Equipment: Found in copiers, printers, and other office machines for controlling motor drives and other functions.
  • Medical Equipment: Integrated into medical devices where electrical isolation and reliability are crucial.

Features:

  • High Isolation Voltage: Provides electrical isolation between the input and output, enhancing safety and preventing ground loops.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the relay when it is conducting.
  • Compact Package: Offered in a small surface-mount package for space-saving design.
  • High Switching Speed: Enables rapid switching of signals, suitable for fast-response applications.
  • Zero-Crossing Detection: Some models include zero-crossing detection to minimize switching noise and inrush current.
  • High Reliability: Solid-state design ensures long operational life and minimal maintenance.

Benefits:

  • Enhanced Safety: High isolation voltage protects sensitive circuits and personnel from high-voltage hazards.
  • Reduced Power Consumption: Low on-resistance minimizes power dissipation, improving energy efficiency.
  • Space-Saving Design: Compact package allows for dense board layouts, reducing the overall size of the equipment.
  • Improved Performance: Fast switching speed enhances the responsiveness of the controlled system.
  • Lower Maintenance Costs: Solid-state design eliminates mechanical wear and tear, reducing the need for maintenance and replacement.

Technical Specifications:

The TLP197GA typically features an isolation voltage of several kilovolts (e.g., 3.75 kVrms), a load voltage rating up to tens of volts, and a load current rating of hundreds of milliamperes. The on-resistance is usually very low, often less than 1 ohm. The control input is compatible with standard logic levels, allowing for easy integration with microcontrollers and other control circuits. The operating temperature range is generally wide, suitable for industrial environments. It is likely a variation of the TLP197G, potentially with slightly different electrical characteristics or certifications.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess