EN
  • EN
  • DE

ADP150AUJZ-2.65-R7

Part No ADP150AUJZ-2.65-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Ultralow Noise, 150 mA CMOS Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 2.65V
Voltage Dropout (Maximum) 0.16V @ 150mA
Output Current 150mA
Operating Supply Current 22μA ~ 320μA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-5
Win Source Part Number 1141149-ADP150AUJZ-2.65-R7
Manufacturer Homepage www.analog.com
Family Name ADP150A
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP150AUJZ-2.65-R7 CAD Model

Description

Introducing the ADP150AUJZ-2.65-R7 from Analog Devices Inc.

The ADP150AUJZ-2.65-R7 is a high-performance, low-dropout linear regulator designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This precision voltage regulator offers an optimal solution for applications that require a stable and reliable power supply.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 2.65V, which is ideal for powering sensitive analog and digital circuits that require a precise voltage level.
  • High Accuracy: With excellent load and line regulation, the ADP150 ensures minimal deviation in output voltage, maintaining high accuracy under varying conditions.
  • Low Dropout: The low dropout voltage feature allows the regulator to maintain its output regulation with minimal difference between the input and output voltage, making it highly efficient for battery-powered applications.
  • Current Capacity: This regulator can deliver up to 150mA of output current, catering to a wide range of low-power devices and applications.
  • Low Quiescent Current: The ADP150AUJZ-2.65-R7 offers a low quiescent current, which significantly reduces power consumption when in idle mode, thereby extending battery life in portable applications.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards the regulator and the application from damage due to excessive heat.
  • Short Circuit Protection: Integrated short circuit protection ensures the regulator and the connected load are protected in the event of a fault condition.

Applications:

The ADP150AUJZ-2.65-R7 is suitable for a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Medical devices
  • Wireless communication systems
  • Microprocessor/ microcontroller power supplies
  • Data acquisition systems

With its compact SOT-23-5 package, the ADP150AUJZ-2.65-R7 is designed for space-constrained applications, offering a minimal footprint on the PCB. Its robust design and comprehensive protection features make it a reliable choice for engineers looking to enhance the performance and longevity of their power-sensitive designs.

For detailed technical specifications, application notes, and support documentation, please visit Analog Devices Inc.'s official website or contact their customer support team.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9433 $61.3145
150+ $0.7741 $116.1150
235+ $0.7498 $176.2030
320+ $0.7257 $232.2240
415+ $0.7015 $291.1225
555+ $0.6289 $349.0395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess