EN
  • EN
  • DE

ADA4077-4ARZ-R7

Part No ADA4077-4ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 4 MHz, 7 nV/√Hz, Low Offset and Drift, High Precision Amplifiers | IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Amplifier Type General Purpose
Slew Rate 1.2V/μs
Gain Bandwidth Product 3.6MHz
Current - Input Bias 400pA
Voltage - Input Offset 15μV
Supply Current 400μA
Current - Output / Channel 10mA
Supply Voltage , Single/Dual (±) ±2.5V ~ 15V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number ADA4077
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 758905-ADA4077-4ARZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4077-4ARZ-R7 CAD Model

Description

Analog Devices Inc. ADA4077-4ARZ-R7 Precision Op-Amp

The ADA4077-4ARZ-R7 is a high-performance, precision operational amplifier from Analog Devices Inc., known for its reliability and stability over time and temperature. This quad-channel op-amp is designed with advanced circuit technologies to offer low noise, low input bias currents, and low offset voltage. It is an ideal choice for applications requiring high accuracy and precision in signal processing.

Encased in a 14-SOIC package, the ADA4077-4ARZ-R7 features a wide operating voltage range from 4.5 V to 36 V, or ±2.25 V to ±18 V in dual-supply applications, making it versatile for a broad spectrum of industrial and instrumentation applications. Its robust design ensures that the device can function efficiently under various conditions without compromising performance.

Key features of the ADA4077-4ARZ-R7 include:

  • Low Offset Voltage: The device boasts an ultra-low input offset voltage, which is critical for precision measurement and control systems.
  • Low Noise: With its low noise density, this op-amp ensures a clean signal amplification, which is essential in sensitive electronic equipment.
  • High Gain Bandwidth Product: The ADA4077-4ARZ-R7 provides a high gain bandwidth product, enabling it to handle a wide range of frequencies with high linearity.
  • Low Input Bias Current: The minimal input bias current reduces the error in applications with high source impedance, enhancing the accuracy of the overall system.
  • Excellent Temperature Stability: The operational amplifier exhibits exceptional stability across its operating temperature range, assuring consistent performance in varying environmental conditions.

This product is suitable for applications such as precision filters, data acquisition systems, instrumentation, and control systems. Its long-term stability and low drift make it a dependable component for critical applications that demand high precision and accuracy over both time and temperature.

With the ADA4077-4ARZ-R7, Analog Devices Inc. provides engineers and designers with a reliable and high-quality solution that upholds the stringent requirements of precision analog circuitry. Whether you're designing for industrial, medical, or measurement applications, this operational amplifier is engineered to deliver exceptional performance and enhance the integrity of your end product.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1187 $53.5431
30+ $3.3794 $101.3820
46+ $3.2738 $150.5948
64+ $3.1682 $202.7648
82+ $3.0626 $251.1332
110+ $2.7458 $302.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,375 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess