EN
  • EN
  • DE

AD9993BBCZRL

Part No AD9993BBCZRL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC MIXED-SIGNAL FRONT END 196BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000388-AD9993BBCZRL
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Interface -Sensor and Detector Interfaces
Package Tape & Reel (TR) Cut Tape (CT)
Type ADC, DAC
Mounting Type Surface Mount
Package / Case 196-LFBGA, CSPBGA
Supplier Device Package 196-CSPBGA (12x12)
Base Product Number AD9993
Product Status Obsolete
Ultra Librarian 3D Model Ultra Librarian AD9993BBCZRL CAD Model

Description

Product Overview: AD9993BBCZRL - Analog Devices Inc.

The AD9993BBCZRL is a high-performance integrated circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision component is part of a comprehensive line of analog, mixed-signal, and digital signal processing products that are known for their reliability and cutting-edge technology.

Key Features

  • High Precision: The AD9993BBCZRL delivers exceptional accuracy and stability, making it suitable for demanding applications that require precise signal processing.
  • Advanced Technology: Built using state-of-the-art semiconductor fabrication techniques, this IC incorporates the latest advancements in circuit design.
  • Integration: The device integrates multiple functions into a single chip, reducing the need for additional components and simplifying the overall system design.
  • Low Power Consumption: It is optimized for low power operation, which is critical for battery-powered and energy-efficient applications.
  • Compact Form Factor: The AD9993BBCZRL comes in a compact package, allowing for its use in space-constrained applications without sacrificing performance.

Applications

The versatility of the AD9993BBCZRL makes it an ideal choice for a wide range of applications, including:

  • Medical Imaging Systems
  • Instrumentation and Measurement Equipment
  • Communication Infrastructure
  • Industrial Control Systems
  • Aerospace and Defense Electronics

Product Specifications

The AD9993BBCZRL is characterized by its robust performance specifications, which include:

  • Operating Temperature Range: Specified over a wide temperature range to ensure reliability in various environments.
  • Quality and Reliability: Manufactured to meet the highest industry standards for quality and reliability.
  • Package Type: Available in a package that ensures ease of integration into various circuit designs.

With its combination of performance, integration, and efficiency, the AD9993BBCZRL from Analog Devices Inc. stands out as a superior choice for designers looking to incorporate a high-quality, reliable component into their electronic systems.

You May Also Be Interested in

Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess