EN
  • EN
  • DE

AD9992BBCZRL

Part No AD9992BBCZRL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SGNL PROC 12BIT 105CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type CCD Signal Processor, 12-Bit
Input Type Logic
Output Type Logic
Operating Supply Current 27mA
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 105-CSPBGA (8x8)
Win Source Part Number 077391-AD9992BBCZRL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9992BBCZRL CAD Model

Description

AD9992BBCZRL - High-Performance Imaging Signal Processor

The AD9992BBCZRL is a cutting-edge imaging signal processor from Analog Devices Inc., designed to cater to the rigorous demands of advanced imaging applications. This high-performance component is part of Analog Devices' extensive portfolio of imaging products, known for their reliability and precision.

The AD9992BBCZRL is optimized for CCD (charge-coupled device) and CMOS (complementary metal-oxide-semiconductor) image sensors, making it an ideal choice for a variety of applications, including medical imaging, industrial inspection, and high-end digital cameras. Its versatility and high-speed operation enable it to process complex imaging tasks with ease, ensuring high-quality image capture in even the most challenging conditions.

Featuring a flexible architecture, the AD9992BBCZRL supports multiple sensor types and is capable of handling various pixel rates. It boasts a dynamic range that ensures excellent image quality across different lighting conditions. Furthermore, the device includes sophisticated noise-reduction algorithms that help to enhance image clarity and detail.

The AD9992BBCZRL is packaged in a compact form factor, making it suitable for space-constrained applications. Its low power consumption is critical for portable and battery-powered devices, where energy efficiency is paramount. The chip also includes multiple interfaces for easy integration with other system components, providing designers with the flexibility to create complex imaging systems.

Analog Devices Inc. is a leader in the semiconductor industry, and the AD9992BBCZRL exemplifies their commitment to high-quality, high-performance imaging solutions. With robust support and documentation available, engineers and designers can confidently incorporate this processor into their next imaging project, assured of its capability to deliver exceptional performance.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team. The AD9992BBCZRL is not just a component; it's a gateway to capturing the world with unparalleled clarity and precision.

You May Also Be Interested in

Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2479 $58.4622
44+ $2.6657 $117.2908
68+ $2.5826 $175.6168
93+ $2.4983 $232.3419
120+ $2.4151 $289.8120
160+ $2.1656 $346.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess