EN
  • EN
  • DE

MX25L12835FZ2I-10G-TR

Part No MX25L12835FZ2I-10G-TR
Manufacturer Macronix
Catalog NOR Flash
Description MX25L12835FZ2I-10G-TR Macronix NOR Flash Serial NOR 3V 128Mbit x4 I/O WSON-8 8x6mm datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Macronix
Product Category NOR Flash
Mounting Style SMD/SMT
Package / Case WSON-8
Series MX25L
Memory Size 128 Mbit
Supply Voltage - Min 2.7 V
Supply Voltage - Max 3.6 V
Active Read Current - Max 25 mA
Interface Type SPI
Maximum Clock Frequency 133 MHz
Organization 32 M x 4
Data Bus Width 4 bit
Timing Type Synchronous
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Reel
Brand Macronix
Product Type NOR Flash
Factory Pack Quantity Factory Pack Quantity 4000
Subcategory Memory & Data Storage
Part # Aliases MX25L12835FZ2I-10G
Unit Weight 0.004938 oz
Ultra Librarian 3D Model Ultra Librarian MX25L12835FZ2I-10G-TR CAD Model

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
SOP-8-200mil Memory (ICs) RoHS
Lowest to $0.2329
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC
Lowest to $1.0146
ISSI, Integrated Silicon Solution Inc
IC FLASH 256MBIT SPI/QUAD
Lowest to $5.0454
GigaDevice Semiconductor
2.7V~3.6V 16Mbit 133MHz SPI SOP-8-150mil Memory (ICs) RoHS
Lowest to $0.5239
Macronix
IC FLASH 128MBIT SPI/QUAD 16SOP
Lowest to $1.8545
Macronix
IC FLASH 1GBIT PARALLEL 64LFBGA
Lowest to $21.9558
XTX Technology Inc.
2.3V~3.6V 16Mbit 133MHz SPI SOP-8-208mil Memory (ICs) RoHS
Lowest to $0.4427
Macronix
IC FLASH 512MBIT SPI/QU 24CSPBGA
Lowest to $35.3086
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT CFI 48TSOPI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess