EN
  • EN
  • DE

AD9942BBCZRL

Part No AD9942BBCZRL
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC CCD SGNL PROC 14BIT 100CSPBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type CCD Signal Processor, 14-Bit
Applications Digital Camera
Mounting Type Surface Mount
Package / Case 100-LFBGA, CSPBGA
Supplier Device Package 100-CSPBGA (9x9)
Base Product Number AD9942
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 40571-AD9942BBCZRL
Ultra Librarian 3D Model Ultra Librarian AD9942BBCZRL CAD Model

Description

AD9942BBCZRL: A High-Performance CCD Signal Processor

The AD9942BBCZRL is a sophisticated CCD signal processor designed and manufactured by Analog Devices Inc., a company renowned for its high-quality and innovative semiconductor products. This integrated circuit is specifically engineered to cater to the advanced requirements of CCD camera systems, delivering exceptional image quality and performance.

Key Features:

  • Integrated Correlated Double Sampler (CDS): The AD9942BBCZRL comes with an on-chip CDS which significantly reduces the noise level, enhancing the dynamic range and overall image quality.
  • 14-Bit Analog-to-Digital Converter: A high-resolution ADC ensures precise digitization of the analog signal, resulting in clearer and more detailed images.
  • Programmable Gain Amplifier (PGA): This feature allows users to adjust the gain, accommodating various lighting conditions and optimizing the dynamic range.
  • Flexible Power Management: The device offers low power consumption with the flexibility to operate in different power modes, making it suitable for battery-powered applications.
  • High-Speed Operation: The AD9942BBCZRL is capable of high-speed data processing, which is essential for applications requiring quick image capture and processing.

Applications:

With its robust feature set, the AD9942BBCZRL is ideal for a range of applications, including:

  • Digital still cameras
  • Surveillance cameras
  • Industrial and medical imaging systems
  • Scientific instrumentation

Technical Specifications:

  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Package: Compact, lead-free, RoHS-compliant package
  • Quality and Reliability: Built to meet the stringent standards of Analog Devices Inc.

The AD9942BBCZRL is an exceptional choice for designers looking to integrate a reliable, high-performance CCD signal processor into their camera systems. Its integration of critical functions, such as noise reduction and signal amplification, along with a high-speed ADC, ensures that it can meet the demands of a wide array of imaging applications.

Analog Devices Inc. provides comprehensive technical support and documentation for the AD9942BBCZRL, ensuring that integrating this processor into your design is as seamless as possible.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.4191 $72.8382
4+ $29.8824 $119.5296
6+ $28.9486 $173.6916
8+ $28.0147 $224.1176
10+ $27.0809 $270.8090
13+ $24.2794 $315.6322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess