EN
  • EN
  • DE

AD9923XBCZ

Part No AD9923XBCZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Analog Devices Inc.
Win Source Part Number 172504-AD9923XBCZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9923XBCZ CAD Model

Description

Product Overview: AD9923XBCZ by Analog Devices Inc.

The AD9923XBCZ is a high-performance, integrated circuit from the renowned manufacturer Analog Devices Inc. Designed to cater to the needs of advanced imaging systems, this product stands out for its precision and efficiency in processing analog signals.

Key Features

  • High-resolution ADC: The AD9923XBCZ boasts a 14-bit analog-to-digital converter (ADC) that ensures high-fidelity signal conversion, making it ideal for applications requiring precise data acquisition.
  • Low noise performance: With its optimized design, the device minimizes noise interference, thereby enhancing the quality of the output signal.
  • Flexible interface options: The product offers various interface options, including high-speed serial interfaces, to facilitate easy integration with a wide range of microprocessors and digital systems.
  • Power efficiency: It operates with low power consumption, which is critical for portable and battery-powered devices.

Applications

The AD9923XBCZ is suitable for a diverse array of applications, especially where precise and reliable analog signal processing is paramount. Common use cases include:

  • Medical imaging equipment
  • High-definition cameras and video recorders
  • Scientific instrumentation
  • Industrial imaging and inspection systems

Product Specifications

This integrated circuit is encapsulated in a compact, surface-mount package that is engineered to fit into space-constrained designs. The device operates over a broad temperature range, ensuring reliability and stability in various environmental conditions.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9923XBCZ is no exception. The product is manufactured under stringent quality control processes to guarantee performance and longevity. Customers can trust this device for their critical applications, knowing that it comes from a leading brand in the semiconductor industry.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the official Analog Devices website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $20.3814
Microchip Technology
Need more? Email Us
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.6717 $74.6868
8+ $15.3199 $122.5592
12+ $14.8418 $178.1016
17+ $14.3624 $244.1608
21+ $13.8843 $291.5703
28+ $12.4474 $348.5272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess