EN
  • EN
  • DE

MAX98390DEWV+T

Part No MAX98390DEWV+T
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description HIGH EFFICIENCY MONO CLASS D AUD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202934-MAX98390DEWV+T
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 6.2W x 1 @ 8Ohm
Voltage - Supply 1.71V ~ 1.89V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Supplier Device Package 30-WLP (2.47x2.97)
Package / Case 30-WFBGA, WLBGA
Ultra Librarian 3D Model Ultra Librarian MAX98390DEWV+T CAD Model

Description

The MAX98390DEWV+T from Analog Devices Inc. is a state-of-the-art Digital Class D Audio Amplifier, designed to deliver exceptional sound quality and efficiency for a wide range of audio applications. Its compact form factor and high-performance capabilities make it an ideal choice for portable and space-constrained audio systems.

Key Features

  • Dynamic Audio Power: The MAX98390DEWV+T features Dynamic Speaker Management (DSM™) technology, which allows for higher loudness and richer sound quality while protecting the speaker from damage due to high power levels.
  • Efficient Class D Operation: As a Class D amplifier, it offers high efficiency, which translates to longer battery life in portable devices and reduced heat dissipation.
  • Integrated Boost Converter: The built-in boost converter ensures consistent performance even with varying supply voltages, making it suitable for applications with fluctuating power sources.
  • High-Resolution Audio: With support for high-resolution audio, the MAX98390DEWV+T can reproduce sound with exceptional clarity and detail, catering to audiophile-grade applications.
  • Flexible I2S/TDM Interface: The device supports multiple digital audio interfaces, including I2S and TDM, providing versatility in system design and integration.

Applications

The MAX98390DEWV+T is perfect for a variety of audio applications, including:

  • Smartphones and Tablets
  • Wireless Speakers
  • Portable Media Players
  • Laptop and Desktop Computers
  • Home Entertainment Systems
  • Active Speaker Systems

Technical Specifications

With a wide supply voltage range and a compact WLP package, the MAX98390DEWV+T is designed for seamless integration into modern audio systems. It features thermal overload protection and a variety of diagnostic functions to ensure reliable operation under different conditions.

Conclusion

Analog Devices Inc.'s MAX98390DEWV+T combines innovative audio enhancement technologies with energy-efficient design, making it a top-tier solution for any high-fidelity audio application requiring a compact and powerful audio amplifier.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7292 $53.6460
12+ $8.8034 $105.6408
18+ $8.5283 $153.5094
25+ $8.2532 $206.3300
32+ $7.9781 $255.2992
42+ $7.1528 $300.4176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess