Product Overview: ADM3483ARZ-REEL7
The ADM3483ARZ-REEL7 is a robust, low power, differential line transceiver from Analog Devices Inc., designed for facilitating bidirectional data communication on multipoint bus transmission lines. It is a part of the industry-leading portfolio of Analog Devices' interface solutions and is specifically engineered for balanced transmission lines, making it an ideal component for high-speed, reliable data transfer applications.
Key Features
- Interface Type: RS-485/RS-422
- Data Rate: Up to 12 Mbps
- Supply Voltage: 3.3V
- ESD Protection: ±15kV on the transceiver bus pins
- Operating Temperature Range: -40°C to +85°C
- Package: 8-SOIC
- Reel Size: 7-inch reel packaging for automated manufacturing processes
With its half-duplex communication capability, the ADM3483ARZ-REEL7 is capable of transmitting and receiving data at speeds up to 12 Mbps, making it suitable for high-speed data acquisition systems, telecommunications, and industrial control applications. The device operates from a single 3.3V power supply, which helps in minimizing power consumption and makes it suitable for energy-sensitive designs.
The transceiver incorporates a differential line driver and a differential input line receiver, both of which operate with a 3.3V power supply. The driver outputs and receiver inputs are protected against electrostatic discharge (ESD) events up to ±15kV, providing enhanced robustness for harsh industrial environments.
The ADM3483ARZ-REEL7 is available in an 8-SOIC package and is specified over the industrial temperature range of -40°C to +85°C, ensuring reliable performance across a wide range of operating conditions. The device is delivered on a 7-inch reel, which is optimized for compatibility with automated manufacturing processes, ensuring efficient assembly and reduced production costs.
Whether it's for isolated communications, networking in utility meters, industrial automation, or other demanding data transmission tasks, the ADM3483ARZ-REEL7 from Analog Devices Inc. stands out as a high-performance, reliable solution that engineers can trust for their critical communication needs.