EN
  • EN
  • DE

AD9879BSZ

Part No AD9879BSZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description Mixed-Signal Front End Set-Top Box, Cable Modem
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Part Status Obsolete(EOL)
Resolution 12
Number of Channels 5
Power (Watts) 587mW
Operating Supply Voltage 3.3V
Voltage - Supply, Digital 3.3V
Package 100-BQFP
Manufacturer Package 100-MQFP (14x20)
Win Source Part Number 1139340-AD9879BSZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9879
Introduction Date May 21, 2002
ECCN 5A991.g
Country of Origin China
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD9879BSZ CAD Model

Description

The AD9879BSZ is a high-performance, mixed-signal front-end (MxFE) processor from Analog Devices Inc., renowned for its precision in signal processing technology. This integrated circuit is specifically designed to cater to a wide range of applications that require digital upconversion (DUC) and digital downconversion (DDC) functionalities, such as wireless communications, instrumentation, and base station infrastructure.

Key Features

  • High Integration: The AD9879BSZ integrates a DUC, DDC, a fractional-N PLL, and a voltage-controlled oscillator (VCO) into a single chip, significantly reducing the component count and board space.
  • Flexible Sampling Rates: With its flexible sampling rates, the device is capable of supporting various industry standards, making it a versatile choice for multiple communication protocols.
  • Superior Signal Quality: It provides exceptional signal quality with its high dynamic range and low noise floor, ensuring reliable performance in demanding environments.
  • Programmable Filters: The on-chip programmable filters allow users to tailor the signal processing chain to their specific needs, enhancing the adaptability of the device.

Applications

The AD9879BSZ is suitable for a variety of applications, including:

  • Wireless base stations
  • Software-defined radios
  • Point-to-point communication systems
  • Instrumentation and control systems

Technical Specifications

Parameter Value Integrated Components DUC, DDC, PLL, VCO Power Supply Single 3.3V Interface Serial Port Interface (SPI) Package 80-lead LQFP

Ordering Information

The AD9879BSZ is available for order through Analog Devices Inc. or their authorized distributors. It is provided in a 80-lead LQFP package and is specified over the industrial temperature range. For detailed technical documentation, application notes, and support, visit the Analog Devices Inc. website or contact their customer service team.

You May Also Be Interested in

Burr-Brown (TI)
DIGITAL SLIC, 1-FUNC
Lowest to $12.7466
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780
Maxim Integrated
FULL-DUPLEX ANALOG FRONT-END
Lowest to $10.9251

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.4068 $85.2204
5+ $23.3081 $116.5405
8+ $22.5797 $180.6376
11+ $21.8514 $240.3654
14+ $21.1230 $295.7220
19+ $18.9378 $359.8182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess