EN
  • EN
  • DE

AD9860BSTZRL

Part No AD9860BSTZRL
Manufacturer Analog Devices Inc.
Catalog RF Front End (LNA + PA)
Description IC PROCESSOR FRONT END 128LQFP / RF Front End LMDS, MMDS 128-LQFP (14x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
RF Type LMDS, MMDS
Features 10-Bit ADC(s), 12-Bit DAC(s)
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (14x20)
Base Product Number AD9860
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 40481-AD9860BSTZRL
Ultra Librarian 3D Model Ultra Librarian AD9860BSTZRL CAD Model

Description

Product Overview: AD9860BSTZRL by Analog Devices Inc.

The AD9860BSTZRL is a cutting-edge mixed-signal front-end (MxFE®) IC from the renowned manufacturer Analog Devices Inc. Designed for versatility, this integrated circuit is an ideal solution for a wide range of communication applications, including broadband modems, wireless local loop systems, and general-purpose software radios.

This innovative product integrates a variety of functions necessary for advanced communication systems. Featuring a 14-bit, 64 MSPS analog-to-digital converter (ADC) and a 14-bit, 128 MSPS digital-to-analog converter (DAC), the AD9860BSTZRL provides exceptional data conversion accuracy and speed, making it suitable for high-performance systems that require precise signal processing.

The AD9860BSTZRL also includes a digital downconverter (DDC) and a digital upconverter (DUC), which further enhance its capabilities in processing IF (intermediate frequency) signals. These components allow for efficient frequency translation and filtering, which are crucial in modern communication systems for signal integrity and spectral purity.

With its integrated programmable FIR and half-band filters, the AD9860BSTZRL offers users the flexibility to customize the filtering characteristics to meet specific system requirements. The device also supports a range of interface options, including a serial peripheral interface (SPI) for configuration and control, enabling seamless integration into various system architectures.

Manufactured in a compact LQFP (Low-profile Quad Flat Package) form factor with a part number suffix "BSTZRL," it is designed for surface mount technology (SMT), which saves valuable board space and facilitates streamlined manufacturing processes. The "RL" designation indicates that this component is provided in reel packaging, which is convenient for automated assembly lines and large-scale production.

Analog Devices Inc. is known for its commitment to high-quality and reliability, and the AD9860BSTZRL is no exception. It is built to meet the stringent requirements of communication equipment manufacturers who demand the best in performance and durability. By choosing the AD9860BSTZRL, designers and engineers can be confident they are incorporating a top-tier product into their systems.

For detailed specifications, application notes, and support resources, customers should visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Skyworks Solutions Inc.
2GHZ FEM IN 3X3MM PACKAGE
Lowest to $1.9313
Microchip Technology
Three-Channel Analog Front-End Device
Lowest to $2.9455
Texas Instruments
LNA/PA RF Front End Range Extender 4.5dB 12dB 16-Pin VQFN EP T/R / IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.2922
Microchip Technology
Need more? Email Us
Skyworks Solutions Inc.
IC FRONT END MOD BLE/WLAN 16QFN
Lowest to $1.8768
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 64-LFCSP
Lowest to $46.9219
Skyworks Solutions Inc.
WLAN802.11G FRONT END MODULE T&R
Need more? Email Us
Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $5.5890
Skyworks Solutions Inc.
IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $900.2728

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess