EN
  • EN
  • DE

AD9849AKSTZ

Part No AD9849AKSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROC 12BIT 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type CCD Signal Processor, 12-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 1013803-AD9849AKSTZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9849AKSTZ CAD Model

Description

Product Overview: AD9849AKSTZ

The AD9849AKSTZ is a sophisticated mixed-signal integrated circuit (IC) from Analog Devices Inc., a leader in high-performance semiconductors. This product is tailored for advanced imaging applications, offering a unique combination of analog and digital features that enhance the performance and functionality of imaging systems.

Key Features

  • High-Performance Signal Processing: The AD9849AKSTZ is equipped with a powerful signal processing unit that delivers exceptional image quality and fast processing speeds, making it suitable for high-resolution and high-speed imaging requirements.
  • Integrated Correlated Double Sampling (CDS): With its integrated CDS functionality, the device effectively reduces the sensor noise to improve the signal-to-noise ratio, which is crucial for capturing clearer and more detailed images.
  • Programmable Gain Amplifier (PGA): The onboard PGA allows for precise control over the gain, enabling optimization for various lighting conditions and sensor types. This adaptability ensures optimal performance across a wide range of imaging scenarios.
  • 12-Bit Analog-to-Digital Converter (ADC): The inclusion of a 12-bit ADC ensures that the analog signals captured by the sensor are converted into digital data with high fidelity, preserving the quality and integrity of the captured images.
  • Flexible Interface Options: The device offers versatile interface options, including a high-speed serial output, which facilitates easy integration with a variety of processors and systems.
  • Compact Package: Housed in a compact LQFP (Low Profile Quad Flat Package), the AD9849AKSTZ saves valuable board space and is ideal for space-constrained applications.

Applications

The AD9849AKSTZ is designed to meet the demanding needs of a variety of imaging applications, including:

  • Medical imaging systems
  • Industrial machine vision
  • Scientific instrumentation
  • High-end digital cameras
  • Surveillance and security cameras

With its robust feature set and high performance, the AD9849AKSTZ from Analog Devices Inc. is an ideal choice for developers and engineers looking to enhance the capabilities of their imaging solutions. Whether in medical diagnostics, industrial inspection, or high-resolution photography, this IC delivers the precision and reliability required for cutting-edge imaging technology.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Renesas Electronics America
Lowest to $2.8549
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.8669 $76.8669
2+ $63.0703 $126.1406
3+ $61.0994 $183.2982
4+ $59.1284 $236.5136
5+ $57.1575 $285.7875
6+ $51.2446 $307.4676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 863 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess