EN
  • EN
  • DE

AD9847AKCPZRL

Part No AD9847AKCPZRL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description 10-Bit 40 MSPS CCD Signal Processor with Integrated Timing Driver / AFE Video 1 ADC 10bit 3.3V/5V 48-Pin LFCSP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Analog Devices Inc.
Win Source Part Number 172448-AD9847AKCPZRL
Popularity Medium
Supply and Demand Status Balance
Family Name AD9847
Introduction Date January 08, 2003
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9847AKCPZRL CAD Model

Description

Product Overview: AD9847AKCPZRL by Analog Devices Inc.

The AD9847AKCPZRL is a high-performance, mixed-signal integrated circuit from the renowned manufacturer Analog Devices Inc. This particular model is designed to cater to a wide range of applications that require precise analog-to-digital conversion, such as medical imaging, industrial inspection, and scientific instrumentation.

At the heart of the AD9847AKCPZRL is a 14-bit, 65 MSPS (mega samples per second) analog-to-digital converter (ADC) which ensures high-speed data acquisition with exceptional accuracy. This ADC is complemented by a low-noise, programmable gain amplifier (PGA) and a precision clamp function, which work together to optimize dynamic range and improve signal-to-noise ratio (SNR) in challenging signal environments.

The device's flexible input range and integrated features make it particularly well-suited for CCD (charge-coupled device) imaging applications. The PGA can be adjusted to match the sensitivity of the CCD output, while the precision clamp allows for consistent baseline stabilization of the video signal. This results in clearer, more consistent image capture, which is critical in high-stakes applications such as medical diagnostics or high-precision industrial processes.

The AD9847AKCPZRL comes in a compact LFCSP (lead frame chip scale package) which is optimized for space-constrained applications. The package is also designed for enhanced thermal performance, ensuring reliable operation even under varying environmental conditions. With its high level of integration, the AD9847AKCPZRL reduces the need for external components, simplifying design complexity and accelerating time-to-market for end products.

In summary, the AD9847AKCPZRL from Analog Devices Inc. is a robust, high-precision ADC solution that offers designers the performance and flexibility needed to tackle demanding signal processing tasks. Its integration of key analog functionalities into a single chip makes it a go-to choice for engineers looking to enhance system performance while minimizing footprint and power consumption.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3955 $59.1640
20+ $6.0684 $121.3680
30+ $5.8790 $176.3700
41+ $5.6895 $233.2695
53+ $5.5001 $291.5053
71+ $4.9307 $350.0797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess