EN
  • EN
  • DE

MT41J128M16JT-107:K

Part No MT41J128M16JT-107:K
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description DRAM Chip DDR3 SDRAM 2Gbit 128Mx16 1.5V 96-Pin FBGA | IC DRAM 2G PARALLEL 96FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3
Memory Size 2Gb (128M x 16)
Memory Interface Parallel
Clock Frequency 933MHz
Access Time 20ns
Supply Voltage (V) 1.425V ~ 1.575V
Temperature Range - Operating 0°C ~ 95°C
Mounting Style SMD
Manufacturer Package 96-TFBGA
Supplier Device Package 96-FBGA (8x14)
Family Part Number MT41J128M16
Manufacturer Pack Quantity 1,368
MSL Level 3 (168 Hours)
Family Name MT41J128M16
Introduction Date March 03, 2016
ECCN EAR99
Country of Origin China, Taiwan
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Win Source Part Number 759814-MT41J128M16JT-107:K
Ultra Librarian 3D Model Ultra Librarian MT41J128M16JT-107:K CAD Model

Description

The Micron Technology Inc. MT41J128M16 is a 2GB DDR3 SDRAM with a 128M x 16 memory size and an access time of 20ns.

  • Memory Size: 128M x 16
  • Access Time: 20ns
  • Memory Type: Volatile
  • Clock Frequency: 933MHz
  • Memory Interface: Parallel
  • Operating Temperature Range: 0°C to 95°C
  • Supply Voltage: 1.425V to 1.575V
  • Package: 96-FBGA (8x14)
  • Category: Integrated circuit
  • Obsolete: Yes
  • Popularity: High

You May Also Be Interested in

NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
ISSI, Integrated Silicon Solution Inc
IC DRAM 256M PARALLEL 60TFBGA
Lowest to $6.0770
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Micron Technology Inc.
IC SDRAM 128MBIT 167MHZ 54TSOP
Lowest to $19.0076
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess