The Z02W27V-Y-RTK/H is a Zener diode manufactured by KEC. It is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. This diode offers stable performance and reliable protection against overvoltage conditions.
Applications
- Voltage regulation in power supplies
- Overvoltage protection in sensitive electronic equipment
- Transient voltage suppression in automotive electronics
- Clipping and clamping circuits
- Reference voltage sources
Features
- Zener Voltage: 27V
- Power Dissipation: typically 200mW
- Low reverse leakage current
- High surge current capability
- Surface Mount Device (SMD) package
Benefits
- Provides stable voltage regulation, ensuring consistent performance of connected circuits.
- Protects sensitive components from damage due to overvoltage transients.
- Extends the lifespan of electronic devices by preventing voltage-related failures.
- Simplifies circuit design with its precise voltage regulation characteristics.
Additional Details
The Z02W27V-Y-RTK/H is typically available in a SOD-323 package. The 'Y' in the part number may indicate a specific tape and reel packaging option. The device is RoHS compliant, indicating that it meets environmental standards for hazardous substances. The diode's characteristics are carefully controlled during manufacturing to ensure consistent performance and reliability across different batches.