EN
  • EN
  • DE

AD9845BJSTZ

Part No AD9845BJSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROC 12BIT 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type CCD Signal Processor, 12-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 008653-AD9845BJSTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9845BJSTZ CAD Model

Description

Analog Devices Inc. AD9845BJSTZ

The AD9845BJSTZ is a high-performance, integrated signal processing IC designed by Analog Devices Inc. This advanced component is part of the company's renowned series of mixed-signal DSP (digital signal processor) products, tailored specifically for image processing applications. The chip is widely used in a variety of demanding industries, including medical imaging, machine vision, and professional photography, due to its exceptional accuracy and processing capabilities.

At the heart of the AD9845BJSTZ lies a precision 12-bit, 30 MSPS (Mega Samples Per Second) analog-to-digital converter (ADC) that ensures rapid and accurate conversion of analog signals to digital data. This is coupled with a low-noise, programmable gain amplifier (PGA) which allows for flexible signal conditioning, making it ideal for processing a wide range of input signal levels.

The device also features a flexible, 3-channel input that supports a variety of sensor types and configurations. This makes the AD9845BJSTZ highly adaptable to different imaging systems and requirements. Additionally, the integrated Correlated Double Sampling (CDS) circuitry significantly reduces sensor noise, thereby enhancing image quality.

Engineered for ease of integration, the AD9845BJSTZ comes in a compact 48-lead LQFP (Low-profile Quad Flat Package) surface-mount package, designated by the part number suffix 'JSTZ'. This space-saving design is crucial for modern, compact electronic assemblies where board real estate is at a premium. The device operates over a wide temperature range, ensuring reliability and consistent performance even in extreme conditions.

For developers and engineers, the AD9845BJSTZ is supported by Analog Devices' comprehensive technical documentation, including detailed datasheets, application notes, and reference designs. This support material helps to accelerate the design process and assists in achieving optimal performance in the final application.

In summary, the AD9845BJSTZ from Analog Devices Inc. is a versatile and powerful imaging solution that offers high-speed ADC conversion, programmable amplification, and noise-reduction features in a compact package, making it an ideal choice for sophisticated image processing tasks across a range of industries.

You May Also Be Interested in

Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4645 $57.3225
11+ $9.4068 $103.4748
17+ $9.1129 $154.9193
23+ $8.8189 $202.8347
30+ $8.5249 $255.7470
40+ $7.6430 $305.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,786 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess