EN
  • EN
  • DE

1226-K

Part No 1226-K
Manufacturer Davies Molding, LLC
Catalog Knobs
Description KNOB SERRATED 0.250\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Cylindrical
Type Serrated
Shaft Size 0.250" (6.35mm)
Diameter 0.600" (15.24mm)
Height 0.850" (21.59mm)
Indicator Line on Side
Material Plastic
Color Black
Features Flatted to 5/32\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548365-1226-K
Ultra Librarian 3D Model Ultra Librarian 1226-K CAD Model

Description

N

You May Also Be Interested in

Davies Molding, LLC
KNOB KNURLED 0.126" ABS
Need more? Email Us
Ohmite
KNOB SMOOTH 0.375\
Need more? Email Us
Kilo International
KNOB KNURLED 0.236\
Need more? Email Us
Kilo International
KNOB KNURLED W/SKRT 0.236\
Need more? Email Us
Elesa USA Corporation
IZN.380+FGS, CONTROL KNURLED KNO
Lowest to $6.7233
Kilo International
KNOB KNURLED 0.125\
Need more? Email Us
Ohmite
KNOB SMOOTH 0.250" ALUMINUM
Need more? Email Us
Kilo International
KNOB KNURLED 0.236\
Need more? Email Us
Kilo International
KNOB BLK GLOSS .75"DIA 6MM SHAFT / Control Knob, Round/Skirt Black Arrow
Lowest to $18.2578

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess